Corning Optical Communications Manual Variable Optical Attenuator/(and dual)

Description
Corning offers a full line of variable optical attenuators (VOAs) designed to control the optical power in a fiber. They are often combined with an active system component to maintain optical power on a network even if the power changes in the input signal. Our automatic variable optical attenuators are specifically designed for the use in DWDM networks with individual channel source elements such as add/drop transmitters. The cost and performance of our automatic variable optical attenuators are specifically targeted to allow for the use of these devices in volume as principle DWDM channel stabilization components. Features • Low PDL and WDL • Board-Mount Package • High Repeatability and Resolution • Compact Size and Rugged Construction • Multichannel Wavelength Performance
Datasheet
Description
Corning offers a full line of variable optical attenuators (VOAs) designed to control the optical power in a fiber. They are often combined with an active system component to maintain optical power on a network even if the power changes in the input signal. Our automatic variable optical attenuators are specifically designed for the use in DWDM networks with individual channel source elements such as add/drop transmitters. The cost and performance of our automatic variable optical attenuators are specifically targeted to allow for the use of these devices in volume as principle DWDM channel stabilization components. Features • Low PDL and WDL • Board-Mount Package • High Repeatability and Resolution • Compact Size and Rugged Construction • Multichannel Wavelength Performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Variable Optical Attenuator/(and dual) -  - Corning Optical Communications
Hickory, NC, USA
Manual Variable Optical Attenuator/(and dual)
Manual Variable Optical Attenuator/(and dual)
Corning offers a full line of variable optical attenuators (VOAs) designed to control the optical power in a fiber. They are often combined with an active system component to maintain optical power on a network even if the power changes in the input signal. Our automatic variable optical attenuators are specifically designed for the use in DWDM networks with individual channel source elements such as add/drop transmitters. The cost and performance of our automatic variable optical attenuators are specifically targeted to allow for the use of these devices in volume as principle DWDM channel stabilization components. Features • Low PDL and WDL • Board-Mount Package • High Repeatability and Resolution • Compact Size and Rugged Construction • Multichannel Wavelength Performance

Corning offers a full line of variable optical attenuators (VOAs) designed to control the optical power in a fiber. They are often combined with an active system component to maintain optical power on a network even if the power changes in the input signal. Our automatic variable optical attenuators are specifically designed for the use in DWDM networks with individual channel source elements such as add/drop transmitters. The cost and performance of our automatic variable optical attenuators are specifically targeted to allow for the use of these devices in volume as principle DWDM channel stabilization components.

Features

• Low PDL and WDL
• Board-Mount Package
• High Repeatability and Resolution
• Compact Size and Rugged Construction
• Multichannel Wavelength Performance

Supplier's Site Datasheet

Technical Specifications

  Corning Optical Communications
Product Category Fiber Optic Attenuators
Product Name Manual Variable Optical Attenuator/(and dual)
Attenuator Type Variable Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Attenuator, Fixed, 1550 nm, 5 dB, FC/PC Connector - F-ADAT-15-05-50 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 3 dB
View Details
Fiber Attenuator - SC/APC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details
In-Line Optical Attenuators, Flat Wavelength, ST® Compatible UPC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details