L-com, Inc. Premium Fiber Attenuator , LC / UPC, 7db FOATLCU-07D

Description
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. The FOATLCU-07D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications and is rated to 7db. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features 7db Dual Wavelength (1310/1550nm) support offers multi-application flexibility Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement
Description
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. The FOATLCU-07D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications and is rated to 7db. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features 7db Dual Wavelength (1310/1550nm) support offers multi-application flexibility Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Premium Fiber Attenuator , LC / UPC, 7db - FOATLCU-07D - L-com, Inc.
North Andover, MA, United States
Premium Fiber Attenuator , LC / UPC, 7db
FOATLCU-07D
Premium Fiber Attenuator , LC / UPC, 7db FOATLCU-07D
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. The FOATLCU-07D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications and is rated to 7db. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features 7db Dual Wavelength (1310/1550nm) support offers multi-application flexibility Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. The FOATLCU-07D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications and is rated to 7db. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today!

Features

  • 7db Dual Wavelength (1310/1550nm) support offers multi-application flexibility
  • Attenuating material-Ion Doped Fiber
  • Ceramic ferrules provide precise alignment
  • Inline design accommodates fast and easy installation
  • Used to attenuate Single mode fiber connectors/connections

Application

  • FTTX
  • Test and measurement
Supplier's Site
Fiber Optic Attenuator, Lc/upc Male To Female,7Db L-Com - 23AK2900 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Attenuator, Lc/upc Male To Female,7Db L-Com
23AK2900
Fiber Optic Attenuator, Lc/upc Male To Female,7Db L-Com 23AK2900
FIBER OPTIC ATTENUATOR, LC/UPC MALE TO FEMALE,7DB

FIBER OPTIC ATTENUATOR, LC/UPC MALE TO FEMALE,7DB

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Fiber Optic Attenuators Fiber Optic Attenuators
Product Number FOATLCU-07D 23AK2900
Product Name Premium Fiber Attenuator , LC / UPC, 7db Fiber Optic Attenuator, Lc/upc Male To Female,7Db L-Com
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 1300 nm - VA-CB-1300 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 1300 nm (13000 Å)
View Details
FC Attenuator 5db - FC 1ATT5DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Attenuation Range 5 dB
View Details
2W/20 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz - LCAT1007-20 - L-com, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type N Male to N Female
Attenuation Range 20 dB
View Details
FIS SC/UPC Male-Female Attenuator - F1-8731C04 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details