L-com, Inc. Premium Fiber Attenuator, LC / UPC, 5db FOATLCU-05D

Description
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. These versatile in-line attenuators are the perfect solution for attenuating Singlemode fiber connectors for both lab and commercial applications. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Dual Wavelength (1310/1550nm) support offers multi-application flexibility Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement
Description
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. These versatile in-line attenuators are the perfect solution for attenuating Singlemode fiber connectors for both lab and commercial applications. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Dual Wavelength (1310/1550nm) support offers multi-application flexibility Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Premium Fiber Attenuator, LC / UPC, 5db - FOATLCU-05D - L-com, Inc.
North Andover, MA, United States
Premium Fiber Attenuator, LC / UPC, 5db
FOATLCU-05D
Premium Fiber Attenuator, LC / UPC, 5db FOATLCU-05D
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. These versatile in-line attenuators are the perfect solution for attenuating Singlemode fiber connectors for both lab and commercial applications. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Dual Wavelength (1310/1550nm) support offers multi-application flexibility Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. These versatile in-line attenuators are the perfect solution for attenuating Singlemode fiber connectors for both lab and commercial applications. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today!

Features

  • Attenuating material-Ion Doped Fiber
  • Ceramic ferrules provide precise alignment
  • Dual Wavelength (1310/1550nm) support offers multi-application flexibility
  • Inline design accommodates fast and easy installation
  • Used to attenuate Single mode fiber connectors/connections

Application

  • FTTX
  • Test and measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Attenuators
Product Number FOATLCU-05D
Product Name Premium Fiber Attenuator, LC / UPC, 5db
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, High Energy, 532 nm - VA-CB-532 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 532 nm (5320 Å)
View Details
LC Attenuator 15db - FC 4ATT15DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 15 dB
View Details
Fiber Optic Attenuators - 5073-FOATSTU-25D-ND - DigiKey
Specs
Cable Type Single Mode
Attenuation Range 25 dB
View Details
FIS MU/UPC Male-Female Attenuator - F1-9521C04 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type MU
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details