L-com, Inc. Fiber Optic Economy Coupler, SC, simplex w/ internal shutter single mode, plastic one-piece body, PEI clip, ceramic sleeve, no flange FOA-SCSM1-PCUN-ISH

Description
The L-com FOA-SCSM1-PCUN-ISH is a fiber optic economy coupler. The FOA-SCSM1-PCUN-ISH has SC connectors for simplex single mode fiber. It features plastic one-piece body with ceramic sleeve and no flange internal shutter. The L-com FOA-SCSM1-PCUN-ISH is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC Fiber: simplex single mode Body: plastic one-piece body Sleeve: ceramic sleeve Flange: no flange internal shutter
Description
The L-com FOA-SCSM1-PCUN-ISH is a fiber optic economy coupler. The FOA-SCSM1-PCUN-ISH has SC connectors for simplex single mode fiber. It features plastic one-piece body with ceramic sleeve and no flange internal shutter. The L-com FOA-SCSM1-PCUN-ISH is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC Fiber: simplex single mode Body: plastic one-piece body Sleeve: ceramic sleeve Flange: no flange internal shutter

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Economy Coupler, SC, simplex w/ internal shutter single mode, plastic one-piece body, PEI clip, ceramic sleeve, no flange - FOA-SCSM1-PCUN-ISH - L-com, Inc.
North Andover, MA, United States
Fiber Optic Economy Coupler, SC, simplex w/ internal shutter single mode, plastic one-piece body, PEI clip, ceramic sleeve, no flange
FOA-SCSM1-PCUN-ISH
Fiber Optic Economy Coupler, SC, simplex w/ internal shutter single mode, plastic one-piece body, PEI clip, ceramic sleeve, no flange FOA-SCSM1-PCUN-ISH
The L-com FOA-SCSM1-PCUN-ISH is a fiber optic economy coupler. The FOA-SCSM1-PCUN-ISH has SC connectors for simplex single mode fiber. It features plastic one-piece body with ceramic sleeve and no flange internal shutter. The L-com FOA-SCSM1-PCUN-ISH is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC Fiber: simplex single mode Body: plastic one-piece body Sleeve: ceramic sleeve Flange: no flange internal shutter

The L-com FOA-SCSM1-PCUN-ISH is a fiber optic economy coupler. The FOA-SCSM1-PCUN-ISH has SC connectors for simplex single mode fiber. It features plastic one-piece body with ceramic sleeve and no flange internal shutter. The L-com FOA-SCSM1-PCUN-ISH is one of thousands of fiber optic products in-stock and ready to ship.

Features

  • Fiber optic ecomony coupler
  • Connector: SC
  • Fiber: simplex single mode
  • Body: plastic one-piece body
  • Sleeve: ceramic sleeve
  • Flange: no flange internal shutter
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-SCSM1-PCUN-ISH
Product Name Fiber Optic Economy Coupler, SC, simplex w/ internal shutter single mode, plastic one-piece body, PEI clip, ceramic sleeve, no flange
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 1 x 4, 1550 nm, FC/UPC. - F-CPL-S14150-FCUPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package C
View Details
Multimode Optical Splitter - 2350-14 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Cable Type Multimode
Coupler Type Single Window; Dual Window
Wavelength 633 nm (optional feature); 830 nm (optional feature); 1300 nm (optional feature); 1550 nm (optional feature)
View Details