METZ CONNECT USA Inc. FIber Optic SC-D Coupler 150900F2-I

Description
Features: Housing of the SC-D coupler made of zinc die-casting or plastic, screws included in the delivery Slotted zirconium oxide ceramics sleeve (ZrO2) for single mode applications Slotted metal sleeve (PhBr) for multi mode applications High material stability, surface quality and long service life Service life min. 2000 mating cycles with slotted zirconium oxide ceramics sleeve Service life min. 500 mating cycles with slotted metal sleeve Variants: metal (SM), blue (SM), green (SM APC), metal (MM), heather violet (OM4), aqua (OM3), beige (OM2)
Description
Features: Housing of the SC-D coupler made of zinc die-casting or plastic, screws included in the delivery Slotted zirconium oxide ceramics sleeve (ZrO2) for single mode applications Slotted metal sleeve (PhBr) for multi mode applications High material stability, surface quality and long service life Service life min. 2000 mating cycles with slotted zirconium oxide ceramics sleeve Service life min. 500 mating cycles with slotted metal sleeve Variants: metal (SM), blue (SM), green (SM APC), metal (MM), heather violet (OM4), aqua (OM3), beige (OM2)

Suppliers

Company
Product
Description
Supplier Links
FIber Optic SC-D Coupler - 150900F2-I - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
FIber Optic SC-D Coupler
150900F2-I
FIber Optic SC-D Coupler 150900F2-I
Features: Housing of the SC-D coupler made of zinc die-casting or plastic, screws included in the delivery Slotted zirconium oxide ceramics sleeve (ZrO2) for single mode applications Slotted metal sleeve (PhBr) for multi mode applications High material stability, surface quality and long service life Service life min. 2000 mating cycles with slotted zirconium oxide ceramics sleeve Service life min. 500 mating cycles with slotted metal sleeve Variants: metal (SM), blue (SM), green (SM APC), metal (MM), heather violet (OM4), aqua (OM3), beige (OM2)

Features:

  • Housing of the SC-D coupler made of zinc die-casting or plastic, screws included in the delivery
  • Slotted zirconium oxide ceramics sleeve (ZrO2) for single mode applications
  • Slotted metal sleeve (PhBr) for multi mode applications
  • High material stability, surface quality and long service life
  • Service life min. 2000 mating cycles with slotted zirconium oxide ceramics sleeve
  • Service life min. 500 mating cycles with slotted metal sleeve
  • Variants: metal (SM), blue (SM), green (SM APC), metal (MM), heather violet (OM4), aqua (OM3), beige (OM2)
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Fiber Optic Couplers
Product Number 150900F2-I
Product Name FIber Optic SC-D Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 1 x 4, 1310 nm - F-CPL-S14130 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1310 nm
Coupler Package C
View Details
Fiber Micro-Lens Array - FCA 250FS - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details