L-com, Inc. Fiber Optic Economy Coupler, SC, simplex multimode Aqua, plastic body, PEI clip, ceramic sleeve, w/ flange FOA-SCM31-PC0F

Description
The L-com FOA-SCM31-PC0F is a fiber optic economy coupler. The FOA-SCM31-PC0F has SC connectors for simplex multimode Aqua fiber. It features plastic body with ceramic sleeve and w/ flange . The L-com FOA-SCM31-PC0F is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC Fiber: simplex multimode Aqua Body: plastic body Sleeve: ceramic sleeve Flange: w/ flange
Description
The L-com FOA-SCM31-PC0F is a fiber optic economy coupler. The FOA-SCM31-PC0F has SC connectors for simplex multimode Aqua fiber. It features plastic body with ceramic sleeve and w/ flange . The L-com FOA-SCM31-PC0F is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC Fiber: simplex multimode Aqua Body: plastic body Sleeve: ceramic sleeve Flange: w/ flange

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Economy Coupler, SC, simplex multimode Aqua, plastic body, PEI clip, ceramic sleeve, w/ flange - FOA-SCM31-PC0F - L-com, Inc.
North Andover, MA, United States
Fiber Optic Economy Coupler, SC, simplex multimode Aqua, plastic body, PEI clip, ceramic sleeve, w/ flange
FOA-SCM31-PC0F
Fiber Optic Economy Coupler, SC, simplex multimode Aqua, plastic body, PEI clip, ceramic sleeve, w/ flange FOA-SCM31-PC0F
The L-com FOA-SCM31-PC0F is a fiber optic economy coupler. The FOA-SCM31-PC0F has SC connectors for simplex multimode Aqua fiber. It features plastic body with ceramic sleeve and w/ flange . The L-com FOA-SCM31-PC0F is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC Fiber: simplex multimode Aqua Body: plastic body Sleeve: ceramic sleeve Flange: w/ flange

The L-com FOA-SCM31-PC0F is a fiber optic economy coupler. The FOA-SCM31-PC0F has SC connectors for simplex multimode Aqua fiber. It features plastic body with ceramic sleeve and w/ flange . The L-com FOA-SCM31-PC0F is one of thousands of fiber optic products in-stock and ready to ship.

Features

  • Fiber optic ecomony coupler
  • Connector: SC
  • Fiber: simplex multimode Aqua
  • Body: plastic body
  • Sleeve: ceramic sleeve
  • Flange: w/ flange
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-SCM31-PC0F
Product Name Fiber Optic Economy Coupler, SC, simplex multimode Aqua, plastic body, PEI clip, ceramic sleeve, w/ flange
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 850nm. - F-CPL-S12855 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 850 nm
Coupler Package A
View Details
SM Couplers\Splitters -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Cable Type Single Mode / Multimode
Wavelength 1300 nm; 1550 nm
Coupler Features Rack Mount (optional feature); Bi-directional (optional feature)
View Details