L-com, Inc. Fiber Optic Economy Coupler, LC/APC, duplex w/ SC footprint single mode, plastic one-piece body, PEI clip, ceramic sleeve, no flange FOA-LASM2-PCUN-SCF

Description
The L-com FOA-LASM2-PCUN-SCF is a fiber optic economy coupler. The FOA-LASM2-PCUN-SCF has LC/APC connectors for duplex single mode fiber. It features plastic one-piece body with ceramic sleeve and no flange SC footprint. The L-com FOA-LASM2-PCUN-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC/APC Fiber: duplex single mode Body: plastic one-piece body Sleeve: ceramic sleeve Flange: no flange SC footprint
Description
The L-com FOA-LASM2-PCUN-SCF is a fiber optic economy coupler. The FOA-LASM2-PCUN-SCF has LC/APC connectors for duplex single mode fiber. It features plastic one-piece body with ceramic sleeve and no flange SC footprint. The L-com FOA-LASM2-PCUN-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC/APC Fiber: duplex single mode Body: plastic one-piece body Sleeve: ceramic sleeve Flange: no flange SC footprint

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Economy Coupler, LC/APC, duplex w/ SC footprint single mode, plastic one-piece body, PEI clip, ceramic sleeve, no flange - FOA-LASM2-PCUN-SCF - L-com, Inc.
North Andover, MA, United States
Fiber Optic Economy Coupler, LC/APC, duplex w/ SC footprint single mode, plastic one-piece body, PEI clip, ceramic sleeve, no flange
FOA-LASM2-PCUN-SCF
Fiber Optic Economy Coupler, LC/APC, duplex w/ SC footprint single mode, plastic one-piece body, PEI clip, ceramic sleeve, no flange FOA-LASM2-PCUN-SCF
The L-com FOA-LASM2-PCUN-SCF is a fiber optic economy coupler. The FOA-LASM2-PCUN-SCF has LC/APC connectors for duplex single mode fiber. It features plastic one-piece body with ceramic sleeve and no flange SC footprint. The L-com FOA-LASM2-PCUN-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC/APC Fiber: duplex single mode Body: plastic one-piece body Sleeve: ceramic sleeve Flange: no flange SC footprint

The L-com FOA-LASM2-PCUN-SCF is a fiber optic economy coupler. The FOA-LASM2-PCUN-SCF has LC/APC connectors for duplex single mode fiber. It features plastic one-piece body with ceramic sleeve and no flange SC footprint. The L-com FOA-LASM2-PCUN-SCF is one of thousands of fiber optic products in-stock and ready to ship.

Features

  • Fiber optic ecomony coupler
  • Connector: LC/APC
  • Fiber: duplex single mode
  • Body: plastic one-piece body
  • Sleeve: ceramic sleeve
  • Flange: no flange SC footprint
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-LASM2-PCUN-SCF
Product Name Fiber Optic Economy Coupler, LC/APC, duplex w/ SC footprint single mode, plastic one-piece body, PEI clip, ceramic sleeve, no flange
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Coupler, Multimode, 1 x 8, 850 nm - F-CPL-M18850 - Newport MKS
Specs
Cable Type Multimode
Wavelength 850 nm
Coupler Package D
View Details
Fiber Micro-Lens Array - FCA 250FS - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details