L-com, Inc. Fiber Coupler, LC/LC Duplex, Translucent Internal Shutter, Vertical Spring, High Density, No Flange, Green FOA-816-GRN

Description
The L-com FOA-816-GRN LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-816-GRN comes in a high density housing and features a durable metal vertical spring that ensures a tight fit. The L-com FOA-816 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-816-GRN is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard LC connectors Translucent internal shutter protects against dust and contaminants Available in duplex and quad Housings in Aqua, Beige, Green, Heather Violet or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal vertical spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security
Description
The L-com FOA-816-GRN LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-816-GRN comes in a high density housing and features a durable metal vertical spring that ensures a tight fit. The L-com FOA-816 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-816-GRN is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard LC connectors Translucent internal shutter protects against dust and contaminants Available in duplex and quad Housings in Aqua, Beige, Green, Heather Violet or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal vertical spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, LC/LC Duplex, Translucent Internal Shutter, Vertical Spring, High Density, No Flange, Green - FOA-816-GRN - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, LC/LC Duplex, Translucent Internal Shutter, Vertical Spring, High Density, No Flange, Green
FOA-816-GRN
Fiber Coupler, LC/LC Duplex, Translucent Internal Shutter, Vertical Spring, High Density, No Flange, Green FOA-816-GRN
The L-com FOA-816-GRN LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-816-GRN comes in a high density housing and features a durable metal vertical spring that ensures a tight fit. The L-com FOA-816 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-816-GRN is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard LC connectors Translucent internal shutter protects against dust and contaminants Available in duplex and quad Housings in Aqua, Beige, Green, Heather Violet or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal vertical spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security

The L-com FOA-816-GRN LC duplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-816-GRN comes in a high density housing and features a durable metal vertical spring that ensures a tight fit. The L-com FOA-816 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-816-GRN is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today!

Features

  • Compatible with standard LC connectors
  • Translucent internal shutter protects against dust and contaminants
  • Available in duplex and quad
  • Housings in Aqua, Beige, Green, Heather Violet or Blue
  • Zirconia alignment sleeve with Multimode and Single Mode applications
  • Durable metal vertical spring ensures tight fit

Application

  • High EMI/RFI Environments
  • Racks and Panels
  • Server Rooms
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-816-GRN
Product Name Fiber Coupler, LC/LC Duplex, Translucent Internal Shutter, Vertical Spring, High Density, No Flange, Green
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Coupler, Multimode, 1 x 8, 1310 nm - F-CPL-M18130 - Newport MKS
Specs
Cable Type Multimode
Wavelength 1310 nm
Coupler Package D
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 1550 nm
View Details
Fiber Optic Coupler, SC Duplex, MultiMode, Flange, Black - FOA-914F - L-com, Inc.
Specs
Cable Type Multimode
Coupler Connector SC
View Details