L-com, Inc. Duplex Fiber Coupler, SC / SC (Plastic Body), Bronze Alignment Sleeve FOA-005

Description
The L-com Duplex Plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Bronze alignment sleeve supports Multimode applications Order online today! Dust caps protect against debris and contamination Plastic body provides a light weight yet durable solution Used to connect either PC or UPC polished SC Fiber cables Application LAN Security FTTX High EMI/RFI environments
Description
The L-com Duplex Plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Bronze alignment sleeve supports Multimode applications Order online today! Dust caps protect against debris and contamination Plastic body provides a light weight yet durable solution Used to connect either PC or UPC polished SC Fiber cables Application LAN Security FTTX High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Coupler, SC / SC (Plastic Body), Bronze Alignment Sleeve - FOA-005 - L-com, Inc.
North Andover, MA, United States
Duplex Fiber Coupler, SC / SC (Plastic Body), Bronze Alignment Sleeve
FOA-005
Duplex Fiber Coupler, SC / SC (Plastic Body), Bronze Alignment Sleeve FOA-005
The L-com Duplex Plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Bronze alignment sleeve supports Multimode applications Order online today! Dust caps protect against debris and contamination Plastic body provides a light weight yet durable solution Used to connect either PC or UPC polished SC Fiber cables Application LAN Security FTTX High EMI/RFI environments

The L-com Duplex Plastic SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Bronze alignment sleeve supports Multimode applications
  • Order online today!
  • Dust caps protect against debris and contamination
  • Plastic body provides a light weight yet durable solution
  • Used to connect either PC or UPC polished SC Fiber cables

Application

  • LAN
  • Security
  • FTTX
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-005
Product Name Duplex Fiber Coupler, SC / SC (Plastic Body), Bronze Alignment Sleeve
Coupler Connector SC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Coupler, Wavelength Flattened, 1x8, 1550 nm, ±40 nm, FC/APC - F-CPL-F18150-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package D
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 1550 nm
View Details