L-com, Inc. Fiber Coupler, LC/LC Duplex, External Shutter, Side Spring, Compact Housing, No Flange, Green FOA-810-GRN

Description
The L-com FOA-810-GRN LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-810-GRN comes in a compact housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-810 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-810-GRN is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard Duplex LC connectors External shutter protects against dust and contaminants; Protects users eyes from lasers Housings in Aqua, Beige, Green, Heather Violet or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal side spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security
Description
The L-com FOA-810-GRN LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-810-GRN comes in a compact housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-810 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-810-GRN is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard Duplex LC connectors External shutter protects against dust and contaminants; Protects users eyes from lasers Housings in Aqua, Beige, Green, Heather Violet or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal side spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, LC/LC Duplex, External Shutter, Side Spring, Compact Housing, No Flange, Green - FOA-810-GRN - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, LC/LC Duplex, External Shutter, Side Spring, Compact Housing, No Flange, Green
FOA-810-GRN
Fiber Coupler, LC/LC Duplex, External Shutter, Side Spring, Compact Housing, No Flange, Green FOA-810-GRN
The L-com FOA-810-GRN LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-810-GRN comes in a compact housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-810 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-810-GRN is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard Duplex LC connectors External shutter protects against dust and contaminants; Protects users eyes from lasers Housings in Aqua, Beige, Green, Heather Violet or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal side spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security

The L-com FOA-810-GRN LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-810-GRN comes in a compact housing and features a durable metal side spring that ensures a tight fit. The L-com FOA-810 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-810-GRN is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today!

Features

  • Compatible with standard Duplex LC connectors
  • External shutter protects against dust and contaminants; Protects users eyes from lasers
  • Housings in Aqua, Beige, Green, Heather Violet or Blue
  • Zirconia alignment sleeve with Multimode and Single Mode applications
  • Durable metal side spring ensures tight fit

Application

  • High EMI/RFI Environments
  • Racks and Panels
  • Server Rooms
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-810-GRN
Product Name Fiber Coupler, LC/LC Duplex, External Shutter, Side Spring, Compact Housing, No Flange, Green
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 2 x 2, 50/50, 1550 nm, FC/APC - F-CPL-S22155-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package B
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Cable Type Single Mode
Coupler Features Rack Mount
Coupler Connector FC
View Details