Fiber Instrument Sales, Inc./FIS FIS Rackmount Coupler Module RMC-3-2-50-7

Description
Rack mount coupler module 1X2 singlemode 50/50 with FC/PC bulkheads
Description
Rack mount coupler module 1X2 singlemode 50/50 with FC/PC bulkheads

Suppliers

Company
Product
Description
Supplier Links
Oriskany, NY, USA
FIS Rackmount Coupler Module
RMC-3-2-50-7
FIS Rackmount Coupler Module RMC-3-2-50-7
Rack mount coupler module 1X2 singlemode 50/50 with FC/PC bulkheads

Rack mount coupler module 1X2 singlemode 50/50 with FC/PC bulkheads

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Couplers
Product Number RMC-3-2-50-7
Product Name FIS Rackmount Coupler Module
Cable Type Single Mode
Coupler Features Rack Mount
Coupler Connector FC
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Multimode, 1 x 2, 10/90, 1310 nm - F-CPL-M12131 - Newport MKS
Specs
Cable Type Multimode
Wavelength 1310 nm
Coupler Package B
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 980 nm
View Details
Fiber Micro-Lens Array - FCA 1000Si - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details