L-com, Inc. Fiber Coupler, LC/LC APC Duplex, No Flange FOA-805

Description
L-com's simplex and duplex plastic APC LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature ceramic alignment sleeves which provide precision mating for Single mode APC applications. Contact us today for large project volume discounts. Features Color: Green RoHS Compliant Ceramic alignment sleeves offer precision alignment Durable plastic housing stands up to years of use Used to mate two APC LC Single mode fiber cables Application LAN Security FTTX High EMI/RFI environments
Description
L-com's simplex and duplex plastic APC LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature ceramic alignment sleeves which provide precision mating for Single mode APC applications. Contact us today for large project volume discounts. Features Color: Green RoHS Compliant Ceramic alignment sleeves offer precision alignment Durable plastic housing stands up to years of use Used to mate two APC LC Single mode fiber cables Application LAN Security FTTX High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, LC/LC APC Duplex, No Flange - FOA-805 - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, LC/LC APC Duplex, No Flange
FOA-805
Fiber Coupler, LC/LC APC Duplex, No Flange FOA-805
L-com's simplex and duplex plastic APC LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature ceramic alignment sleeves which provide precision mating for Single mode APC applications. Contact us today for large project volume discounts. Features Color: Green RoHS Compliant Ceramic alignment sleeves offer precision alignment Durable plastic housing stands up to years of use Used to mate two APC LC Single mode fiber cables Application LAN Security FTTX High EMI/RFI environments

L-com's simplex and duplex plastic APC LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature ceramic alignment sleeves which provide precision mating for Single mode APC applications. Contact us today for large project volume discounts.

Features

  • Color: Green
  • RoHS Compliant
  • Ceramic alignment sleeves offer precision alignment
  • Durable plastic housing stands up to years of use
  • Used to mate two APC LC Single mode fiber cables

Application

  • LAN
  • Security
  • FTTX
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-805
Product Name Fiber Coupler, LC/LC APC Duplex, No Flange
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products

Variable Ratio Coupler, 830nm, Non-PM, FC/APC Connectors - F-CPL-830-N-FA - Newport MKS
Specs
Wavelength 780 - 830 nm
Coupler Connector FC/APC
View Details
FIS Bi-Directional Singlemode Coupler - SDW13540122UC - Fiber Instrument Sales, Inc./FIS
Specs
Cable Type Single Mode
Coupler Type Dual Window
Wavelength 1550 nm; 1310
View Details