Newport MKS Fiber Coupler, Wavelength Flattened, 1 x 2, 10/90, 1310 nm. F-CPL-F12131

Description
The F-CPL-F12131 Wavelength Flattened Fiber Optic Coupler extends the optimal wavelength range to a band of ±40 nm around the center wavelength of 1310 nm. This 1 x 2 coupler has a 10/90 (10 percent) coupling ratio, and bare fiber ends. Use the model number F-CPL-1x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-F12131 can be used directly with the 918D-IS-1 fiber optic detector. It can also be used with the 818 or 918D series detectors with the associated FP3-FH1 bare fiber holder and 818-FA2 bare fiber mount. See the Related Products tab for more information. While supplies last! 10/90 Fused Fiber Optic Couplers 10/90 fiber optic couplers are used to split off 10% of the input fiber optic light. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare Fiber Pigtails All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models. Rugged Housing and Cabling A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. Fused Biconical Taper Construction A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process. Wavelength Flattened Fiber Optic Couplers Wavelength flattened fiber optic couplers extend the optimal wavelength range to a band of ±40 nm around center wavelengths of 1310 or 1550 nm. The wavelength flattened couplers are ideal solutions for applications that require some spectral range around either 1310 or 1550 nm. Unlike the Broadband devices, these will not work well at both wavelengths.
Request a Quote
Description
The F-CPL-F12131 Wavelength Flattened Fiber Optic Coupler extends the optimal wavelength range to a band of ±40 nm around the center wavelength of 1310 nm. This 1 x 2 coupler has a 10/90 (10 percent) coupling ratio, and bare fiber ends. Use the model number F-CPL-1x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-F12131 can be used directly with the 918D-IS-1 fiber optic detector. It can also be used with the 818 or 918D series detectors with the associated FP3-FH1 bare fiber holder and 818-FA2 bare fiber mount. See the Related Products tab for more information. While supplies last! 10/90 Fused Fiber Optic Couplers 10/90 fiber optic couplers are used to split off 10% of the input fiber optic light. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare Fiber Pigtails All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models. Rugged Housing and Cabling A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. Fused Biconical Taper Construction A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process. Wavelength Flattened Fiber Optic Couplers Wavelength flattened fiber optic couplers extend the optimal wavelength range to a band of ±40 nm around center wavelengths of 1310 or 1550 nm. The wavelength flattened couplers are ideal solutions for applications that require some spectral range around either 1310 or 1550 nm. Unlike the Broadband devices, these will not work well at both wavelengths.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, Wavelength Flattened, 1 x 2, 10/90, 1310 nm. - F-CPL-F12131 - Newport MKS
Irvine, CA, United States
Fiber Coupler, Wavelength Flattened, 1 x 2, 10/90, 1310 nm.
F-CPL-F12131
Fiber Coupler, Wavelength Flattened, 1 x 2, 10/90, 1310 nm. F-CPL-F12131
The F-CPL-F12131 Wavelength Flattened Fiber Optic Coupler extends the optimal wavelength range to a band of ±40 nm around the center wavelength of 1310 nm. This 1 x 2 coupler has a 10/90 (10 percent) coupling ratio, and bare fiber ends. Use the model number F-CPL-1x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-F12131 can be used directly with the 918D-IS-1 fiber optic detector. It can also be used with the 818 or 918D series detectors with the associated FP3-FH1 bare fiber holder and 818-FA2 bare fiber mount. See the Related Products tab for more information. While supplies last! 10/90 Fused Fiber Optic Couplers 10/90 fiber optic couplers are used to split off 10% of the input fiber optic light. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare Fiber Pigtails All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models. Rugged Housing and Cabling A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails. Fused Biconical Taper Construction A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process. Wavelength Flattened Fiber Optic Couplers Wavelength flattened fiber optic couplers extend the optimal wavelength range to a band of ±40 nm around center wavelengths of 1310 or 1550 nm. The wavelength flattened couplers are ideal solutions for applications that require some spectral range around either 1310 or 1550 nm. Unlike the Broadband devices, these will not work well at both wavelengths.

The F-CPL-F12131 Wavelength Flattened Fiber Optic Coupler extends the optimal wavelength range to a band of ±40 nm around the center wavelength of 1310 nm. This 1 x 2 coupler has a 10/90 (10 percent) coupling ratio, and bare fiber ends. Use the model number F-CPL-1x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-F12131 can be used directly with the 918D-IS-1 fiber optic detector. It can also be used with the 818 or 918D series detectors with the associated FP3-FH1 bare fiber holder and 818-FA2 bare fiber mount. See the Related Products tab for more information.

While supplies last!

10/90 Fused Fiber Optic Couplers

10/90 fiber optic couplers are used to split off 10% of the input fiber optic light. We offer broadband, narrowband and wavelength flattened versions.

FC/UPC, FC/APC or Bare Fiber Pigtails

All standard models come with non-terminated (pigtailed) ends. FC/UPC or FC/APC fiber connectors are also available for most models.

Rugged Housing and Cabling

A semi-ruggedized housing, used on 1x2 and 2x2 couplers at 633, 780, and 850 nm, consists of a stainless steel outer housing from which 1 m long, 900 µm buffered fibers exit through molded strain relief boots. All other couplers feature a fully ruggedized black plastic housing with 1 m long, 3 mm PVC covered pigtails.

Fused Biconical Taper Construction


A fused coupler consists of two, parallel optical fibers that have been twisted, stretched and fused together so that their cores are very close to each other. This forms a coupling region with the length determining the coupling ratio from one fiber to the other. During the manufacturing process, light is launched into an input port and the output power from each output port is carefully monitored. When the desired coupling ratio is achieved, the fully automated manufacturing process is stopped. The resulting coupler is essentially one fiber with two cores that are very near to one another. This process is known as the Fused Biconical Taper (FBT) process.

Wavelength Flattened Fiber Optic Couplers


Wavelength flattened fiber optic couplers extend the optimal wavelength range to a band of ±40 nm around center wavelengths of 1310 or 1550 nm. The wavelength flattened couplers are ideal solutions for applications that require some spectral range around either 1310 or 1550 nm. Unlike the Broadband devices, these will not work well at both wavelengths.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Couplers
Product Number F-CPL-F12131
Product Name Fiber Coupler, Wavelength Flattened, 1 x 2, 10/90, 1310 nm.
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Coupler, Multimode, 1 x 2, 50/50, 1310 nm - F-CPL-M12135 - Newport MKS
Specs
Cable Type Multimode
Wavelength 1310 nm
Coupler Package B
View Details
Wavelength Flattened Fiber Coupler, 1x8, 1550 nm, ±40 nm - F-CPL-F18150 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package D
View Details
Optical Fiber Coupler, Single Wavelength, 2 x 2, 50/50, 1550 nm, FC/APC - F-CPL-S22155-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package B
View Details
Optical Fiber Coupler, Broadband, 1 x 4, 1310/1550 nm, ±40 nm - F-CPL-B14350 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package C
View Details