L-com, Inc. Fiber Coupler, LC/LC APC Simplex, No Flange FOA-804

Description
L-com's simplex and duplex plastic APC LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature ceramic alignment sleeves which provide precision mating for Single mode APC applications. Contact us today for large project volume discounts. Features Ceramic alignment sleeves offer precision alignment Color: Green Durable plastic housing stands up to years of use Used to mate two APC LC Single mode fiber cables RoHS Compliant Application LAN FTTX High EMI/RFI environments Security
Description
L-com's simplex and duplex plastic APC LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature ceramic alignment sleeves which provide precision mating for Single mode APC applications. Contact us today for large project volume discounts. Features Ceramic alignment sleeves offer precision alignment Color: Green Durable plastic housing stands up to years of use Used to mate two APC LC Single mode fiber cables RoHS Compliant Application LAN FTTX High EMI/RFI environments Security

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, LC/LC APC Simplex, No Flange - FOA-804 - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, LC/LC APC Simplex, No Flange
FOA-804
Fiber Coupler, LC/LC APC Simplex, No Flange FOA-804
L-com's simplex and duplex plastic APC LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature ceramic alignment sleeves which provide precision mating for Single mode APC applications. Contact us today for large project volume discounts. Features Ceramic alignment sleeves offer precision alignment Color: Green Durable plastic housing stands up to years of use Used to mate two APC LC Single mode fiber cables RoHS Compliant Application LAN FTTX High EMI/RFI environments Security

L-com's simplex and duplex plastic APC LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature ceramic alignment sleeves which provide precision mating for Single mode APC applications. Contact us today for large project volume discounts.

Features

  • Ceramic alignment sleeves offer precision alignment
  • Color: Green
  • Durable plastic housing stands up to years of use
  • Used to mate two APC LC Single mode fiber cables
  • RoHS Compliant

Application

  • LAN
  • FTTX
  • High EMI/RFI environments
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-804
Product Name Fiber Coupler, LC/LC APC Simplex, No Flange
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Multimode, 1 x 2, 10/90, 1310 nm, FC/PC - F-CPL-M12131-FCPC - Newport MKS
Specs
Cable Type Multimode
Wavelength 1310 nm
Coupler Package B
View Details
FIS Bi-Directional Singlemode Coupler - SDW13520129UC - Fiber Instrument Sales, Inc./FIS
Specs
Cable Type Single Mode
Coupler Type Dual Window
Wavelength 1550 nm; 1310
View Details