L-com, Inc. Fiber Coupler, LC/LC Duplex Bronze Sleeve, Low Profile, No Flange FOA-803

Description
L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts. Features Plastic body provides a light weight yet durable solution Used to connect Multimode and Single mode LC duplex and simplex fiber cables Ceramic alignment sleeve supports Single mode applications Integrated mounting clip allows for easy snap in installation Low profile -no flange design Application FTTX LAN Security High EMI/RFI environments
Description
L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts. Features Plastic body provides a light weight yet durable solution Used to connect Multimode and Single mode LC duplex and simplex fiber cables Ceramic alignment sleeve supports Single mode applications Integrated mounting clip allows for easy snap in installation Low profile -no flange design Application FTTX LAN Security High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, LC/LC Duplex Bronze Sleeve, Low Profile, No Flange - FOA-803 - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, LC/LC Duplex Bronze Sleeve, Low Profile, No Flange
FOA-803
Fiber Coupler, LC/LC Duplex Bronze Sleeve, Low Profile, No Flange FOA-803
L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts. Features Plastic body provides a light weight yet durable solution Used to connect Multimode and Single mode LC duplex and simplex fiber cables Ceramic alignment sleeve supports Single mode applications Integrated mounting clip allows for easy snap in installation Low profile -no flange design Application FTTX LAN Security High EMI/RFI environments

L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts.

Features

  • Plastic body provides a light weight yet durable solution
  • Used to connect Multimode and Single mode LC duplex and simplex fiber cables
  • Ceramic alignment sleeve supports Single mode applications
  • Integrated mounting clip allows for easy snap in installation
  • Low profile -no flange design

Application

  • FTTX
  • LAN
  • Security
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-803
Product Name Fiber Coupler, LC/LC Duplex Bronze Sleeve, Low Profile, No Flange
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products