L-com, Inc. Fiber Coupler, LC/LC Duplex Bronze Sleeve, Low Profile FOA-802

Description
L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts. Features Low profile -no flange design Plastic body provides a light weight yet durable solution Used to connect Multimode and Single mode LC duplex and simplex fiber cables Bronze alignment sleeve supports Multimode applications Integrated mounting clip allows for easy snap in installation Application FTTX High EMI/RFI environments LAN Security
Description
L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts. Features Low profile -no flange design Plastic body provides a light weight yet durable solution Used to connect Multimode and Single mode LC duplex and simplex fiber cables Bronze alignment sleeve supports Multimode applications Integrated mounting clip allows for easy snap in installation Application FTTX High EMI/RFI environments LAN Security

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, LC/LC Duplex Bronze Sleeve, Low Profile - FOA-802 - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, LC/LC Duplex Bronze Sleeve, Low Profile
FOA-802
Fiber Coupler, LC/LC Duplex Bronze Sleeve, Low Profile FOA-802
L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts. Features Low profile -no flange design Plastic body provides a light weight yet durable solution Used to connect Multimode and Single mode LC duplex and simplex fiber cables Bronze alignment sleeve supports Multimode applications Integrated mounting clip allows for easy snap in installation Application FTTX High EMI/RFI environments LAN Security

L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts.

Features

  • Low profile -no flange design
  • Plastic body provides a light weight yet durable solution
  • Used to connect Multimode and Single mode LC duplex and simplex fiber cables
  • Bronze alignment sleeve supports Multimode applications
  • Integrated mounting clip allows for easy snap in installation

Application

  • FTTX
  • High EMI/RFI environments
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-802
Product Name Fiber Coupler, LC/LC Duplex Bronze Sleeve, Low Profile
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexer, 1x2, 1310/1550nm, ±20nm, FC/APC. - F-WDM-S11315-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package A
View Details
Fiber Optic Coupler, SC Duplex, MultiMode, Flange, Black - FOA-914F - L-com, Inc.
Specs
Cable Type Multimode
Coupler Connector SC
View Details