L-com, Inc. Fiber Coupler, FC / FC, Bronze Alignment Sleeve FOA-033

Description
L-com's simplex metal FC couplers are designed for mounting in D shaped holes used for simplex ST couplers. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Metal body ensures durability and long life Order online today! Used to connect simplex FC fiber cables Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Application LAN Security FTTX High EMI/RFI environments
Description
L-com's simplex metal FC couplers are designed for mounting in D shaped holes used for simplex ST couplers. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Metal body ensures durability and long life Order online today! Used to connect simplex FC fiber cables Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Application LAN Security FTTX High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, FC / FC, Bronze Alignment Sleeve - FOA-033 - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, FC / FC, Bronze Alignment Sleeve
FOA-033
Fiber Coupler, FC / FC, Bronze Alignment Sleeve FOA-033
L-com's simplex metal FC couplers are designed for mounting in D shaped holes used for simplex ST couplers. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Metal body ensures durability and long life Order online today! Used to connect simplex FC fiber cables Bronze alignment sleeve supports Multimode applications Dust caps protect against debris and contamination Application LAN Security FTTX High EMI/RFI environments

L-com's simplex metal FC couplers are designed for mounting in D shaped holes used for simplex ST couplers. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Metal body ensures durability and long life
  • Order online today!
  • Used to connect simplex FC fiber cables
  • Bronze alignment sleeve supports Multimode applications
  • Dust caps protect against debris and contamination

Application

  • LAN
  • Security
  • FTTX
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-033
Product Name Fiber Coupler, FC / FC, Bronze Alignment Sleeve
Coupler Connector FC
Unlock Full Specs
to access all available technical data

Similar Products

MM Couplers\Splitters -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Cable Type Multimode
Wavelength 1300 nm; 850 and 1310
Coupler Features Rack Mount (optional feature); Bi-directional (optional feature)
View Details