L-com, Inc. Fiber Coupler, FC / FC (Square Mounting), Ceramic Alignment Sleeve FOA-003A

Description
These L-com simplex metal FC couplers are designed for mounting in standard round cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Quality metal construction ensures long life and durability Ceramic alignment sleeve supports both Multimode and Single mode applications Dust caps protect against debris and contamination Used to connect either PC or UPC polished FC Fiber cables Application LAN Security FTTX High EMI/RFI environments
Description
These L-com simplex metal FC couplers are designed for mounting in standard round cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Quality metal construction ensures long life and durability Ceramic alignment sleeve supports both Multimode and Single mode applications Dust caps protect against debris and contamination Used to connect either PC or UPC polished FC Fiber cables Application LAN Security FTTX High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, FC / FC (Square Mounting), Ceramic Alignment Sleeve - FOA-003A - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, FC / FC (Square Mounting), Ceramic Alignment Sleeve
FOA-003A
Fiber Coupler, FC / FC (Square Mounting), Ceramic Alignment Sleeve FOA-003A
These L-com simplex metal FC couplers are designed for mounting in standard round cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Order online today! Quality metal construction ensures long life and durability Ceramic alignment sleeve supports both Multimode and Single mode applications Dust caps protect against debris and contamination Used to connect either PC or UPC polished FC Fiber cables Application LAN Security FTTX High EMI/RFI environments

These L-com simplex metal FC couplers are designed for mounting in standard round cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Order online today!
  • Quality metal construction ensures long life and durability
  • Ceramic alignment sleeve supports both Multimode and Single mode applications
  • Dust caps protect against debris and contamination
  • Used to connect either PC or UPC polished FC Fiber cables

Application

  • LAN
  • Security
  • FTTX
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-003A
Product Name Fiber Coupler, FC / FC (Square Mounting), Ceramic Alignment Sleeve
Coupler Connector FC
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Multimode, 1 x 2, 10/90, 1310 nm - F-CPL-M12131 - Newport MKS
Specs
Cable Type Multimode
Wavelength 1310 nm
Coupler Package B
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 980 nm
View Details
Fiber Optic Coupling ST/ST Multimode Duplex Bronze Rectangle - FOT112 - Black Box
Specs
Cable Type Multimode
Coupler Connector ST-ST
View Details