L-com, Inc. Fiber Coupler, ST / ST, Ceramic Alignment Sleeve FOA-001A

Description
The L-com Simplex Metal ST couplers series features multiple mounting options for 3/8” D hole and standard rectangular cut out style panels. This series also features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Metal body ensures durability Multiple mounting style options offer flexibility in design Order online today! Used to connect either PC or UPC polished ST Fiber cables Application FTTX High EMI/RFI environments LAN Security
Description
The L-com Simplex Metal ST couplers series features multiple mounting options for 3/8” D hole and standard rectangular cut out style panels. This series also features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Metal body ensures durability Multiple mounting style options offer flexibility in design Order online today! Used to connect either PC or UPC polished ST Fiber cables Application FTTX High EMI/RFI environments LAN Security

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, ST / ST, Ceramic Alignment Sleeve - FOA-001A - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, ST / ST, Ceramic Alignment Sleeve
FOA-001A
Fiber Coupler, ST / ST, Ceramic Alignment Sleeve FOA-001A
The L-com Simplex Metal ST couplers series features multiple mounting options for 3/8” D hole and standard rectangular cut out style panels. This series also features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Metal body ensures durability Multiple mounting style options offer flexibility in design Order online today! Used to connect either PC or UPC polished ST Fiber cables Application FTTX High EMI/RFI environments LAN Security

The L-com Simplex Metal ST couplers series features multiple mounting options for 3/8” D hole and standard rectangular cut out style panels. This series also features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Ceramic alignment sleeve supports Single mode applications
  • Metal body ensures durability
  • Multiple mounting style options offer flexibility in design
  • Order online today!
  • Used to connect either PC or UPC polished ST Fiber cables

Application

  • FTTX
  • High EMI/RFI environments
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-001A
Product Name Fiber Coupler, ST / ST, Ceramic Alignment Sleeve
Coupler Connector ST
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Multimode, 1 x 2, 10/90, 1310 nm - F-CPL-M12131 - Newport MKS
Specs
Cable Type Multimode
Wavelength 1310 nm
Coupler Package B
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 1060 nm; 1550 nm
View Details