The L-com Simplex Metal ST couplers series features multiple mounting options for 3/8” D hole and standard rectangular cut out style panels. This series also features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.
Features
Order online today!
Bronze alignment sleeve supports Multimode applications
Dust caps protect against debris and contamination
Metal body ensures durability and long life
Used to connect ST fiber optic cables with PC or UPC polishes
Application
FTTX
LAN
Security
High EMI/RFI environments
The L-com Simplex Metal ST couplers series features multiple mounting options for 3/8” D hole and standard rectangular cut out style panels. This series also features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.
Features
- Order online today!
- Bronze alignment sleeve supports Multimode applications
- Dust caps protect against debris and contamination
- Metal body ensures durability and long life
- Used to connect ST fiber optic cables with PC or UPC polishes
Application
- FTTX
- LAN
- Security
- High EMI/RFI environments