L-com, Inc. USB 3.0 High Retention Adapter Coupler Panel Mount ECF Flange Style, A Type Female to B Type Female, Chrome Plated Shielded ABS, Silver ECF504-30-UABS-HR

Description
ECF504-30-UBAS-HR USB 3.0 High Retention Adapter Coupler Panel Mount ECF Flange Style is In stock and shipping same day. The L-com B Type Female to A Type Female adapter/coupler allows USB cables to be efficiently passed through a panel or enclosure. These high retention USB 3.0 adapters / couplers ECF504-30-UBAS-HR are using an efficient ECF style flange mount design. This USB 3.0 B Type to A Type adapter (coupler) is used to prevent accidental disconnects for critical applications. The panel mount USB 3.0 adapter ECF504-30-UBAS-HR is a high retention, silver coupler with a B type female to an A type female design. built with a shielded, chrome plated housing. This Silver B Type Female to A Type Female Adapter Coupler is rated for USB 3.0. High retention A type jacks provide a mating force of 40N max and an un-mating force of 15N min while B type jacks provide a mating force of 60N max and an un-mating force of 15N min. Our B Type Female to A Type Female Adapter Coupler is 50% higher than standard USB ports making it difficult to unintentionally unplug your cable. These high retention USB 3.0 adapters / couplers ECF504-30-UBAS-HR work with standard USB connectors and do not require special plugs. Features The ECF504-30-UABS-HR is a silver USB 3.0 coupler with an A type female to B type female design built using high retention ports and a shielded, chrome plated housing High Retention A jacks provide a mating force of 40N max, High Retention B jacks provide a mating force of 60N max and both provide an un-mating force of 15N min; this is 50% higher retention than standard USB connectors Allows USB cables to be passed through panels or enclosures using L-com's ECF style flange mount design with screw mounting for secure installation Rated for USB 3.0 applications with 30 micro inch gold plated contacts to provide reliable connections with repeated mating cycles Available connector options include USB 2.0 and 3.0 female type A-A, B-A & A-B Application PC, printer and server peripheral interconnects and computing Data acquisition and storage Test and measurement Video and data transfer Office and home office (work from home)
Description
ECF504-30-UBAS-HR USB 3.0 High Retention Adapter Coupler Panel Mount ECF Flange Style is In stock and shipping same day. The L-com B Type Female to A Type Female adapter/coupler allows USB cables to be efficiently passed through a panel or enclosure. These high retention USB 3.0 adapters / couplers ECF504-30-UBAS-HR are using an efficient ECF style flange mount design. This USB 3.0 B Type to A Type adapter (coupler) is used to prevent accidental disconnects for critical applications. The panel mount USB 3.0 adapter ECF504-30-UBAS-HR is a high retention, silver coupler with a B type female to an A type female design. built with a shielded, chrome plated housing. This Silver B Type Female to A Type Female Adapter Coupler is rated for USB 3.0. High retention A type jacks provide a mating force of 40N max and an un-mating force of 15N min while B type jacks provide a mating force of 60N max and an un-mating force of 15N min. Our B Type Female to A Type Female Adapter Coupler is 50% higher than standard USB ports making it difficult to unintentionally unplug your cable. These high retention USB 3.0 adapters / couplers ECF504-30-UBAS-HR work with standard USB connectors and do not require special plugs. Features The ECF504-30-UABS-HR is a silver USB 3.0 coupler with an A type female to B type female design built using high retention ports and a shielded, chrome plated housing High Retention A jacks provide a mating force of 40N max, High Retention B jacks provide a mating force of 60N max and both provide an un-mating force of 15N min; this is 50% higher retention than standard USB connectors Allows USB cables to be passed through panels or enclosures using L-com's ECF style flange mount design with screw mounting for secure installation Rated for USB 3.0 applications with 30 micro inch gold plated contacts to provide reliable connections with repeated mating cycles Available connector options include USB 2.0 and 3.0 female type A-A, B-A & A-B Application PC, printer and server peripheral interconnects and computing Data acquisition and storage Test and measurement Video and data transfer Office and home office (work from home)

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 High Retention Adapter Coupler Panel Mount ECF Flange Style, A Type Female to B Type Female, Chrome Plated Shielded ABS, Silver - ECF504-30-UABS-HR - L-com, Inc.
North Andover, MA, United States
USB 3.0 High Retention Adapter Coupler Panel Mount ECF Flange Style, A Type Female to B Type Female, Chrome Plated Shielded ABS, Silver
ECF504-30-UABS-HR
USB 3.0 High Retention Adapter Coupler Panel Mount ECF Flange Style, A Type Female to B Type Female, Chrome Plated Shielded ABS, Silver ECF504-30-UABS-HR
ECF504-30-UBAS-HR USB 3.0 High Retention Adapter Coupler Panel Mount ECF Flange Style is In stock and shipping same day. The L-com B Type Female to A Type Female adapter/coupler allows USB cables to be efficiently passed through a panel or enclosure. These high retention USB 3.0 adapters / couplers ECF504-30-UBAS-HR are using an efficient ECF style flange mount design. This USB 3.0 B Type to A Type adapter (coupler) is used to prevent accidental disconnects for critical applications. The panel mount USB 3.0 adapter ECF504-30-UBAS-HR is a high retention, silver coupler with a B type female to an A type female design. built with a shielded, chrome plated housing. This Silver B Type Female to A Type Female Adapter Coupler is rated for USB 3.0. High retention A type jacks provide a mating force of 40N max and an un-mating force of 15N min while B type jacks provide a mating force of 60N max and an un-mating force of 15N min. Our B Type Female to A Type Female Adapter Coupler is 50% higher than standard USB ports making it difficult to unintentionally unplug your cable. These high retention USB 3.0 adapters / couplers ECF504-30-UBAS-HR work with standard USB connectors and do not require special plugs. Features The ECF504-30-UABS-HR is a silver USB 3.0 coupler with an A type female to B type female design built using high retention ports and a shielded, chrome plated housing High Retention A jacks provide a mating force of 40N max, High Retention B jacks provide a mating force of 60N max and both provide an un-mating force of 15N min; this is 50% higher retention than standard USB connectors Allows USB cables to be passed through panels or enclosures using L-com's ECF style flange mount design with screw mounting for secure installation Rated for USB 3.0 applications with 30 micro inch gold plated contacts to provide reliable connections with repeated mating cycles Available connector options include USB 2.0 and 3.0 female type A-A, B-A & A-B Application PC, printer and server peripheral interconnects and computing Data acquisition and storage Test and measurement Video and data transfer Office and home office (work from home)

ECF504-30-UBAS-HR USB 3.0 High Retention Adapter Coupler Panel Mount ECF Flange Style is In stock and shipping same day. The L-com B Type Female to A Type Female adapter/coupler allows USB cables to be efficiently passed through a panel or enclosure. These high retention USB 3.0 adapters / couplers ECF504-30-UBAS-HR are using an efficient ECF style flange mount design. This USB 3.0 B Type to A Type adapter (coupler) is used to prevent accidental disconnects for critical applications. The panel mount USB 3.0 adapter ECF504-30-UBAS-HR is a high retention, silver coupler with a B type female to an A type female design. built with a shielded, chrome plated housing. This Silver B Type Female to A Type Female Adapter Coupler is rated for USB 3.0. High retention A type jacks provide a mating force of 40N max and an un-mating force of 15N min while B type jacks provide a mating force of 60N max and an un-mating force of 15N min. Our B Type Female to A Type Female Adapter Coupler is 50% higher than standard USB ports making it difficult to unintentionally unplug your cable. These high retention USB 3.0 adapters / couplers ECF504-30-UBAS-HR work with standard USB connectors and do not require special plugs.

Features

  • The ECF504-30-UABS-HR is a silver USB 3.0 coupler with an A type female to B type female design built using high retention ports and a shielded, chrome plated housing
  • High Retention A jacks provide a mating force of 40N max, High Retention B jacks provide a mating force of 60N max and both provide an un-mating force of 15N min; this is 50% higher retention than standard USB connectors
  • Allows USB cables to be passed through panels or enclosures using L-com's ECF style flange mount design with screw mounting for secure installation
  • Rated for USB 3.0 applications with 30 micro inch gold plated contacts to provide reliable connections with repeated mating cycles
  • Available connector options include USB 2.0 and 3.0 female type A-A, B-A & A-B

Application

  • PC, printer and server peripheral interconnects and computing
  • Data acquisition and storage
  • Test and measurement
  • Video and data transfer
  • Office and home office (work from home)
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number ECF504-30-UABS-HR
Product Name USB 3.0 High Retention Adapter Coupler Panel Mount ECF Flange Style, A Type Female to B Type Female, Chrome Plated Shielded ABS, Silver
Unlock Full Specs
to access all available technical data

Similar Products

Variable Ratio Coupler, 630nm, Non-PM, FC/APC Connectors - F-CPL-630-N-FA - Newport MKS
Specs
Cable Type Single Mode
Wavelength 630 nm
Coupler Connector FC/APC
View Details
SM Couplers\Splitters -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Cable Type Single Mode / Multimode
Wavelength 1300 nm; 1550 nm
Coupler Features Rack Mount (optional feature); Bi-directional (optional feature)
View Details