L-com, Inc. Category 6 Patch Panel, 12-Port EIA568A/B DCWM110C6-12

Description
Clean up cable installations with L-com's economical 12-Port Category 6 wall mounted patch panel. Each block features industry standard 110 style connections for fast terminations. Write-on surfaces make port identification simple and clean. Each panel is universally marked for EIA568A and EIA568B color codes for compatibility with every installation. Features Accommodates 22 to 26AWG Solid or 24 AWG Stranded cabling Category 6 rated for high-speed Ethernet applications Category 6 Wall Mountable 12-Port Patch Panel for network data terminations Industry standard 110 style connections for fast and simple cable terminations Universally marked for EIA568A and EIA568B color codes for compatibility with every installation Application 802.3ab Ethernet 10/100/1000Base-T Data centers Wiring closets
Description
Clean up cable installations with L-com's economical 12-Port Category 6 wall mounted patch panel. Each block features industry standard 110 style connections for fast terminations. Write-on surfaces make port identification simple and clean. Each panel is universally marked for EIA568A and EIA568B color codes for compatibility with every installation. Features Accommodates 22 to 26AWG Solid or 24 AWG Stranded cabling Category 6 rated for high-speed Ethernet applications Category 6 Wall Mountable 12-Port Patch Panel for network data terminations Industry standard 110 style connections for fast and simple cable terminations Universally marked for EIA568A and EIA568B color codes for compatibility with every installation Application 802.3ab Ethernet 10/100/1000Base-T Data centers Wiring closets

Suppliers

Company
Product
Description
Supplier Links
Category 6 Patch Panel, 12-Port EIA568A/B - DCWM110C6-12 - L-com, Inc.
North Andover, MA, United States
Category 6 Patch Panel, 12-Port EIA568A/B
DCWM110C6-12
Category 6 Patch Panel, 12-Port EIA568A/B DCWM110C6-12
Clean up cable installations with L-com's economical 12-Port Category 6 wall mounted patch panel. Each block features industry standard 110 style connections for fast terminations. Write-on surfaces make port identification simple and clean. Each panel is universally marked for EIA568A and EIA568B color codes for compatibility with every installation. Features Accommodates 22 to 26AWG Solid or 24 AWG Stranded cabling Category 6 rated for high-speed Ethernet applications Category 6 Wall Mountable 12-Port Patch Panel for network data terminations Industry standard 110 style connections for fast and simple cable terminations Universally marked for EIA568A and EIA568B color codes for compatibility with every installation Application 802.3ab Ethernet 10/100/1000Base-T Data centers Wiring closets

Clean up cable installations with L-com's economical 12-Port Category 6 wall mounted patch panel. Each block features industry standard 110 style connections for fast terminations. Write-on surfaces make port identification simple and clean. Each panel is universally marked for EIA568A and EIA568B color codes for compatibility with every installation.

Features

  • Accommodates 22 to 26AWG Solid or 24 AWG Stranded cabling
  • Category 6 rated for high-speed Ethernet applications
  • Category 6 Wall Mountable 12-Port Patch Panel for network data terminations
  • Industry standard 110 style connections for fast and simple cable terminations
  • Universally marked for EIA568A and EIA568B color codes for compatibility with every installation

Application

  • 802.3ab
  • Ethernet
  • 10/100/1000Base-T
  • Data centers
  • Wiring closets
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number DCWM110C6-12
Product Name Category 6 Patch Panel, 12-Port EIA568A/B
Ports 12
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2010581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 5/5E; Cat5
View Details