L-com, Inc. Category 5e Patch Panel, 12-Port EIA568A/B DCWM110C5E-12

Description
Clean up cable installations with L-com's economical 12-Port Category 5E wall mounted patch panel. Each block features industry standard 110 style connections for fast terminations. Write-on surfaces make port identification simple and clean. Each panel is universally marked for EIA568A and EIA568B color codes for compatibility with every installation. Features Category 5E Wall Mountable 12-Port Patch Panel for network data terminations Industry standard 110 style connections for fast and simple cable terminations Write-on surfaces make port identification simple and clean Accommodates 22 to 26AWG Solid or 24 AWG Stranded cabling Universally marked for EIA568A and EIA568B color codes for compatibility with every installation Application 10/100TX 802.3u Equipment rooms Ethernet Wiring closets
Description
Clean up cable installations with L-com's economical 12-Port Category 5E wall mounted patch panel. Each block features industry standard 110 style connections for fast terminations. Write-on surfaces make port identification simple and clean. Each panel is universally marked for EIA568A and EIA568B color codes for compatibility with every installation. Features Category 5E Wall Mountable 12-Port Patch Panel for network data terminations Industry standard 110 style connections for fast and simple cable terminations Write-on surfaces make port identification simple and clean Accommodates 22 to 26AWG Solid or 24 AWG Stranded cabling Universally marked for EIA568A and EIA568B color codes for compatibility with every installation Application 10/100TX 802.3u Equipment rooms Ethernet Wiring closets

Suppliers

Company
Product
Description
Supplier Links
Category 5e Patch Panel, 12-Port EIA568A/B - DCWM110C5E-12 - L-com, Inc.
North Andover, MA, United States
Category 5e Patch Panel, 12-Port EIA568A/B
DCWM110C5E-12
Category 5e Patch Panel, 12-Port EIA568A/B DCWM110C5E-12
Clean up cable installations with L-com's economical 12-Port Category 5E wall mounted patch panel. Each block features industry standard 110 style connections for fast terminations. Write-on surfaces make port identification simple and clean. Each panel is universally marked for EIA568A and EIA568B color codes for compatibility with every installation. Features Category 5E Wall Mountable 12-Port Patch Panel for network data terminations Industry standard 110 style connections for fast and simple cable terminations Write-on surfaces make port identification simple and clean Accommodates 22 to 26AWG Solid or 24 AWG Stranded cabling Universally marked for EIA568A and EIA568B color codes for compatibility with every installation Application 10/100TX 802.3u Equipment rooms Ethernet Wiring closets

Clean up cable installations with L-com's economical 12-Port Category 5E wall mounted patch panel. Each block features industry standard 110 style connections for fast terminations. Write-on surfaces make port identification simple and clean. Each panel is universally marked for EIA568A and EIA568B color codes for compatibility with every installation.

Features

  • Category 5E Wall Mountable 12-Port Patch Panel for network data terminations
  • Industry standard 110 style connections for fast and simple cable terminations
  • Write-on surfaces make port identification simple and clean
  • Accommodates 22 to 26AWG Solid or 24 AWG Stranded cabling
  • Universally marked for EIA568A and EIA568B color codes for compatibility with every installation

Application

  • 10/100TX
  • 802.3u
  • Equipment rooms
  • Ethernet
  • Wiring closets
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number DCWM110C5E-12
Product Name Category 5e Patch Panel, 12-Port EIA568A/B
Ports 12
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2010581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 5/5E; Cat5
View Details
CAT.5E Patch Panel - FBCA46 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Cable Specifications Category 5/5E
View Details