L-com, Inc. Fiber Sub Panel LC Duplex OM3 Couplers, 6 count, Bronze Sleeve, Aqua Connector, Black FSP-LCD6-AQU-M3BR

Description
The L-com FSP-LCD6-AQU-M3BR is a fiber sub-panel with 6 aqua duplex LC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-LCD6-AQU-M3BR has a bronze alignment sleeve designed for use in multimode OM3 applications. The FSP-LCD6-AQU-M3BR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Fiber sub-panel with 6 Aqua Multimode OM3 LC duplex couplers Bronze alignment sleeve Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications
Description
The L-com FSP-LCD6-AQU-M3BR is a fiber sub-panel with 6 aqua duplex LC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-LCD6-AQU-M3BR has a bronze alignment sleeve designed for use in multimode OM3 applications. The FSP-LCD6-AQU-M3BR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Fiber sub-panel with 6 Aqua Multimode OM3 LC duplex couplers Bronze alignment sleeve Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel LC Duplex OM3 Couplers, 6 count, Bronze Sleeve, Aqua Connector, Black - FSP-LCD6-AQU-M3BR - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel LC Duplex OM3 Couplers, 6 count, Bronze Sleeve, Aqua Connector, Black
FSP-LCD6-AQU-M3BR
Fiber Sub Panel LC Duplex OM3 Couplers, 6 count, Bronze Sleeve, Aqua Connector, Black FSP-LCD6-AQU-M3BR
The L-com FSP-LCD6-AQU-M3BR is a fiber sub-panel with 6 aqua duplex LC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-LCD6-AQU-M3BR has a bronze alignment sleeve designed for use in multimode OM3 applications. The FSP-LCD6-AQU-M3BR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Fiber sub-panel with 6 Aqua Multimode OM3 LC duplex couplers Bronze alignment sleeve Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications

The L-com FSP-LCD6-AQU-M3BR is a fiber sub-panel with 6 aqua duplex LC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-LCD6-AQU-M3BR has a bronze alignment sleeve designed for use in multimode OM3 applications. The FSP-LCD6-AQU-M3BR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today!

Features

  • Fiber sub-panel with 6 Aqua Multimode OM3 LC duplex couplers
  • Bronze alignment sleeve
  • Cold rolled steel construction
  • 5.1" x 1.1" LGX footprint
  • Snap on mounting for fast and easy installation

Application

  • Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures
  • Fiber optic network infrastructure
  • Fiber optic installers
  • FTTx applications
Supplier's Site
Fiber Sub Panel, Lc Coupler, 6Pos; Connector Type L-Com - 55AJ2169 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Sub Panel, Lc Coupler, 6Pos; Connector Type L-Com
55AJ2169
Fiber Sub Panel, Lc Coupler, 6Pos; Connector Type L-Com 55AJ2169
FIBER SUB PANEL, LC COUPLER, 6POS; Connector Type:LC Coupler; No. of Ports:6Ports; LAN Category:-; Rack U Height:-; Product Range:

FIBER SUB PANEL, LC COUPLER, 6POS; Connector Type:LC Coupler; No. of Ports:6Ports; LAN Category:-; Rack U Height:-; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FSP-LCD6-AQU-M3BR 55AJ2169
Product Name Fiber Sub Panel LC Duplex OM3 Couplers, 6 count, Bronze Sleeve, Aqua Connector, Black Fiber Sub Panel, Lc Coupler, 6Pos; Connector Type L-Com
Ports 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739430 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
CAT5e Feed-Through Patch Panel, 1U, Shielded, 24-Port - JPM804A-R2 - Black Box
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
2 suppliers
Fiber Patch Panel - PFPP-24SC-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; UPC
Ports 24
Height in U 2
View Details