L-com, Inc. Cat6 Patch Panel, 48-Port UTP EIA568A/B DCP110C6-48

Description
High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 6 Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C6-48 allows you to have 48 ports in a 1U (1.75")Rack Space Features EIA568A/B color codes for compatibility with your chosen cable plan High Performance Category 6 RJ45 Ports for High Speed Ethernet Connectivity Low Profile 48 Port 1U (1.75" x 19") rack mount panel design allows for increased port density, while taking up less rack space Numbered ports for easy identification Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Application Gigabit Ethernet LAN aggregation Data center management Equipment rooms Wiring closets
Description
High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 6 Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C6-48 allows you to have 48 ports in a 1U (1.75")Rack Space Features EIA568A/B color codes for compatibility with your chosen cable plan High Performance Category 6 RJ45 Ports for High Speed Ethernet Connectivity Low Profile 48 Port 1U (1.75" x 19") rack mount panel design allows for increased port density, while taking up less rack space Numbered ports for easy identification Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Application Gigabit Ethernet LAN aggregation Data center management Equipment rooms Wiring closets

Suppliers

Company
Product
Description
Supplier Links
Cat6 Patch Panel, 48-Port UTP EIA568A/B - DCP110C6-48 - L-com, Inc.
North Andover, MA, United States
Cat6 Patch Panel, 48-Port UTP EIA568A/B
DCP110C6-48
Cat6 Patch Panel, 48-Port UTP EIA568A/B DCP110C6-48
High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 6 Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C6-48 allows you to have 48 ports in a 1U (1.75")Rack Space Features EIA568A/B color codes for compatibility with your chosen cable plan High Performance Category 6 RJ45 Ports for High Speed Ethernet Connectivity Low Profile 48 Port 1U (1.75" x 19") rack mount panel design allows for increased port density, while taking up less rack space Numbered ports for easy identification Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Application Gigabit Ethernet LAN aggregation Data center management Equipment rooms Wiring closets

High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 6 Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C6-48 allows you to have 48 ports in a 1U (1.75")Rack Space

Features

  • EIA568A/B color codes for compatibility with your chosen cable plan
  • High Performance Category 6 RJ45 Ports for High Speed Ethernet Connectivity
  • Low Profile 48 Port 1U (1.75" x 19") </font> rack mount panel design allows for increased port density, while taking up less rack space
  • Numbered ports for easy identification
  • Industry Standard IDC 110 terminal blocks for fast and simple cable terminations

Application

  • Gigabit Ethernet
  • LAN aggregation
  • Data center management
  • Equipment rooms
  • Wiring closets
Supplier's Site
Patch Panel, Rj45, 1U, 48 Port, Cat6; Connector Type L-Com - 51T9266 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 1U, 48 Port, Cat6; Connector Type L-Com
51T9266
Patch Panel, Rj45, 1U, 48 Port, Cat6; Connector Type L-Com 51T9266
PATCH PANEL, RJ45, 1U, 48 PORT, CAT6; Connector Type:RJ45 Patch Panel; No. of Ports:48Ports; LAN Category:Cat6; Rack U Height:1U; Product Range:

PATCH PANEL, RJ45, 1U, 48 PORT, CAT6; Connector Type:RJ45 Patch Panel; No. of Ports:48Ports; LAN Category:Cat6; Rack U Height:1U; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number DCP110C6-48 51T9266
Product Name Cat6 Patch Panel, 48-Port UTP EIA568A/B Patch Panel, Rj45, 1U, 48 Port, Cat6; Connector Type L-Com
Ports 48 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
3.5
Specs
Ports 48
Height in U 2
Features Shielded Ports
View Details
2 suppliers