L-com, Inc. Category 5E UTP Patch Panel, 24-Port EIA568A/B DCP110C5E-24

Description
High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 5E Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C5E-24 allows you to have 24 ports in a 0.5U (.875") Rack Space Features Category 5E RJ45 Ports for Ethernet Connectivity Low profile 24 port 0.5U (.875" x 19") rack mount panel design allows for higher port density, while taking up less rack space Numbered ports for easy identification EIA568A/B color codes for compatibility with your chosen cable plan Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Application Equipment rooms LAN aggregation Wiring closets 802.3/802.3u Data center management
Description
High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 5E Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C5E-24 allows you to have 24 ports in a 0.5U (.875") Rack Space Features Category 5E RJ45 Ports for Ethernet Connectivity Low profile 24 port 0.5U (.875" x 19") rack mount panel design allows for higher port density, while taking up less rack space Numbered ports for easy identification EIA568A/B color codes for compatibility with your chosen cable plan Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Application Equipment rooms LAN aggregation Wiring closets 802.3/802.3u Data center management

Suppliers

Company
Product
Description
Supplier Links
Category 5E UTP Patch Panel, 24-Port EIA568A/B - DCP110C5E-24 - L-com, Inc.
North Andover, MA, United States
Category 5E UTP Patch Panel, 24-Port EIA568A/B
DCP110C5E-24
Category 5E UTP Patch Panel, 24-Port EIA568A/B DCP110C5E-24
High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 5E Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C5E-24 allows you to have 24 ports in a 0.5U (.875") Rack Space Features Category 5E RJ45 Ports for Ethernet Connectivity Low profile 24 port 0.5U (.875" x 19") rack mount panel design allows for higher port density, while taking up less rack space Numbered ports for easy identification EIA568A/B color codes for compatibility with your chosen cable plan Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Application Equipment rooms LAN aggregation Wiring closets 802.3/802.3u Data center management

High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 5E Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C5E-24 allows you to have 24 ports in a 0.5U (.875") Rack Space

Features

  • Category 5E RJ45 Ports for Ethernet Connectivity
  • Low profile 24 port 0.5U (.875" x 19") </font> rack mount panel design allows for higher port density, while taking up less rack space
  • Numbered ports for easy identification
  • EIA568A/B color codes for compatibility with your chosen cable plan
  • Industry Standard IDC 110 terminal blocks for fast and simple cable terminations

Application

  • Equipment rooms
  • LAN aggregation
  • Wiring closets
  • 802.3/802.3u
  • Data center management
Supplier's Site
Patch Panel, Rj45, 0.5U, 24 Port, Cat5E; Connector Type L-Com - 51T9261 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 0.5U, 24 Port, Cat5E; Connector Type L-Com
51T9261
Patch Panel, Rj45, 0.5U, 24 Port, Cat5E; Connector Type L-Com 51T9261
PATCH PANEL, RJ45, 0.5U, 24 PORT, CAT5E; Connector Type:RJ45 Patch Panel; No. of Ports:24Ports; LAN Category:Cat5e; Rack U Height:0.5U; Product Range:

PATCH PANEL, RJ45, 0.5U, 24 PORT, CAT5E; Connector Type:RJ45 Patch Panel; No. of Ports:24Ports; LAN Category:Cat5e; Rack U Height:0.5U; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number DCP110C5E-24 51T9261
Product Name Category 5E UTP Patch Panel, 24-Port EIA568A/B Patch Panel, Rj45, 0.5U, 24 Port, Cat5E; Connector Type L-Com
Ports 24 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 649644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E; Category 6; Cat6, Cat5e
View Details
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Mounting Rail Outlet RJ45 Coupling - IE-TO-RJ45-C - Weidmuller
Specs
Port Type RJ Type (Modular) Connector
Ports 2
Cable Specifications Category 6
View Details