L-com, Inc. 25 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil CSPL25-100

Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (25) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Also available in 500 & 1,000 ft put-ups; jacket color is clear Application Industrial networks Plenum air space installations Premise wiring Data signal transmission
Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (25) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Also available in 500 & 1,000 ft put-ups; jacket color is clear Application Industrial networks Plenum air space installations Premise wiring Data signal transmission

Suppliers

Company
Product
Description
Supplier Links
25 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil - CSPL25-100 - L-com, Inc.
North Andover, MA, United States
25 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil
CSPL25-100
25 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil CSPL25-100
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (25) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Also available in 500 & 1,000 ft put-ups; jacket color is clear Application Industrial networks Plenum air space installations Premise wiring Data signal transmission

Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (25) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements.

Features

  • 24 AWG conductors compatible with many contacts & connectors
  • Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements
  • Foil shield to protect against EMI/RFI
  • Temperature range is -40 Celsius to 150 Celsius
  • Also available in 500 & 1,000 ft put-ups; jacket color is clear

Application

  • Industrial networks
  • Plenum air space installations
  • Premise wiring
  • Data signal transmission
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Multiconductor Cables
Product Number CSPL25-100
Product Name 25 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

400Hz Ground Power Supply Cables, GP 400 QF -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket special polymer
Cable Insulation SABIX®
Cable Conductor tinned copper strands, fine wires acc. to IEC 60228 class 5
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Twisted Pair Cable - 066671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
E74824 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil (Each Pair)
View Details