L-com, Inc. 4 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil CSPL04-100

Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (4) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features Also available in 500 & 1,000 ft put-ups; jacket color is clear 24 AWG conductors compatible with many contacts & connectors Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring
Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (4) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features Also available in 500 & 1,000 ft put-ups; jacket color is clear 24 AWG conductors compatible with many contacts & connectors Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring

Suppliers

Company
Product
Description
Supplier Links
4 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil - CSPL04-100 - L-com, Inc.
North Andover, MA, United States
4 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil
CSPL04-100
4 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil CSPL04-100
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (4) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features Also available in 500 & 1,000 ft put-ups; jacket color is clear 24 AWG conductors compatible with many contacts & connectors Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring

Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (4) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements.

Features

  • Also available in 500 & 1,000 ft put-ups; jacket color is clear
  • 24 AWG conductors compatible with many contacts & connectors
  • Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements
  • Foil shield to protect against EMI/RFI
  • Temperature range is -40 Celsius to 150 Celsius

Application

  • Data signal transmission
  • Industrial networks
  • Plenum air space installations
  • Premise wiring
Supplier's Site
Cblplen 04Cond #24 Shld 100 L-Com - 23T5459 - Newark, An Avnet Company
Chicago, IL, United States
Cblplen 04Cond #24 Shld 100 L-Com
23T5459
Cblplen 04Cond #24 Shld 100 L-Com 23T5459
CBLPLEN 04COND #24 SHLD 100

CBLPLEN 04COND #24 SHLD 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSPL04-100 23T5459
Product Name 4 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil Cblplen 04Cond #24 Shld 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6094A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; pigtail,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details