L-com, Inc. 4 Conductor 24 AWG Bulk Cable, 100 ft Coil CS4-100

Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (4) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features Foil shielded to protect against EMI/RFI 24 AWG conductors compatible with many contacts & connectors 4 conductor data cable useful for many applications Also available in 500 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks
Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (4) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features Foil shielded to protect against EMI/RFI 24 AWG conductors compatible with many contacts & connectors 4 conductor data cable useful for many applications Also available in 500 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
4 Conductor 24 AWG Bulk Cable, 100 ft Coil - CS4-100 - L-com, Inc.
North Andover, MA, United States
4 Conductor 24 AWG Bulk Cable, 100 ft Coil
CS4-100
4 Conductor 24 AWG Bulk Cable, 100 ft Coil CS4-100
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (4) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features Foil shielded to protect against EMI/RFI 24 AWG conductors compatible with many contacts & connectors 4 conductor data cable useful for many applications Also available in 500 & 1,000 ft put-ups; color is gray Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks

Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (4) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock.

Features

  • Foil shielded to protect against EMI/RFI
  • 24 AWG conductors compatible with many contacts & connectors
  • 4 conductor data cable useful for many applications
  • Also available in 500 & 1,000 ft put-ups; color is gray
  • Ratings: UL2464, 300 volt, 80 degrees Celsius

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
Bulk Cbl 04Con #24 Coil 100 Rohs Compliant L-Com - 24T3045 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl 04Con #24 Coil 100 Rohs Compliant L-Com
24T3045
Bulk Cbl 04Con #24 Coil 100 Rohs Compliant L-Com 24T3045
BULK CBL 04CON #24 COIL 100 ROHS COMPLIANT: YES

BULK CBL 04CON #24 COIL 100 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CS4-100 24T3045
Product Name 4 Conductor 24 AWG Bulk Cable, 100 ft Coil Bulk Cbl 04Con #24 Coil 100 Rohs Compliant L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
System cable - 706-2500/204-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details