L-com, Inc. CATx USB Computer Access Module CATX-USB

Description
The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform servers. A "plug-and-play," 1U appliance, the AdderView CATx is a completely self-contained system that installs in minutes combining high security, flexibility, integrated remote power control, faultless quality video and optional CD quality audio. The two members of the series are the AdderView CATx supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 4 x remote over CATx) and the AdderView CATx IP supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 2 x remote over CATx, 1 x global over IP). Order online today! Features Enterprise grade security (using AES 128 bit encryption and RSA 2048 bit public key authentication) PS/2 or USB keyboard and mouse control supports flexible design requirements Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space Used to connect and control multiple PC's with several keyboards video monitors and mice Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Security monitoring Air traffic control Data center management Financial systems management
Description
The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform servers. A "plug-and-play," 1U appliance, the AdderView CATx is a completely self-contained system that installs in minutes combining high security, flexibility, integrated remote power control, faultless quality video and optional CD quality audio. The two members of the series are the AdderView CATx supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 4 x remote over CATx) and the AdderView CATx IP supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 2 x remote over CATx, 1 x global over IP). Order online today! Features Enterprise grade security (using AES 128 bit encryption and RSA 2048 bit public key authentication) PS/2 or USB keyboard and mouse control supports flexible design requirements Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space Used to connect and control multiple PC's with several keyboards video monitors and mice Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Security monitoring Air traffic control Data center management Financial systems management

Suppliers

Company
Product
Description
Supplier Links
CATx USB Computer Access Module - CATX-USB - L-com, Inc.
North Andover, MA, United States
CATx USB Computer Access Module
CATX-USB
CATx USB Computer Access Module CATX-USB
The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform servers. A "plug-and-play," 1U appliance, the AdderView CATx is a completely self-contained system that installs in minutes combining high security, flexibility, integrated remote power control, faultless quality video and optional CD quality audio. The two members of the series are the AdderView CATx supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 4 x remote over CATx) and the AdderView CATx IP supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 2 x remote over CATx, 1 x global over IP). Order online today! Features Enterprise grade security (using AES 128 bit encryption and RSA 2048 bit public key authentication) PS/2 or USB keyboard and mouse control supports flexible design requirements Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space Used to connect and control multiple PC's with several keyboards video monitors and mice Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Security monitoring Air traffic control Data center management Financial systems management

The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform servers. A "plug-and-play," 1U appliance, the AdderView CATx is a completely self-contained system that installs in minutes combining high security, flexibility, integrated remote power control, faultless quality video and optional CD quality audio. The two members of the series are the AdderView CATx supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 4 x remote over CATx) and the AdderView CATx IP supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 2 x remote over CATx, 1 x global over IP). Order online today!

Features

  • Enterprise grade security (using AES 128 bit encryption and RSA 2048 bit public key authentication)
  • PS/2 or USB keyboard and mouse control supports flexible design requirements
  • Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space
  • Used to connect and control multiple PC's with several keyboards video monitors and mice
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer.

Application

  • Security monitoring
  • Air traffic control
  • Data center management
  • Financial systems management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category KVM Switches
Product Number CATX-USB
Product Name CATx USB Computer Access Module
Features USB Port
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Routers - VX640 - Thinklogical
Specs
Features RackMount
Operating Temperature 32 to 122 F (0 to 50 C)
View Details