L-com, Inc. PS2 KVM User Station w/Audio and Deskew IEC PSU X100AS-R

Description
The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform servers. A "plug-and-play," 1U appliance, the AdderView CATx is a completely self-contained system that installs in minutes combining high security, flexibility, integrated remote power control, faultless quality video and optional CD quality audio. The two members of the series are the AdderView CATx supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 4 x remote over CATx) and the AdderView CATx IP supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 2 x remote over CATx, 1 x global over IP). Order online today! Features Used to connect and control multiple PC's with several keyboards video monitors and mice PS/2 or USB keyboard and mouse control supports flexible design requirements Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space Enterprise grade security (using AES 128 bit encryption and RSA 2048 bit public key authentication) Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Data center management Security monitoring Air traffic control Financial systems management
Description
The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform servers. A "plug-and-play," 1U appliance, the AdderView CATx is a completely self-contained system that installs in minutes combining high security, flexibility, integrated remote power control, faultless quality video and optional CD quality audio. The two members of the series are the AdderView CATx supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 4 x remote over CATx) and the AdderView CATx IP supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 2 x remote over CATx, 1 x global over IP). Order online today! Features Used to connect and control multiple PC's with several keyboards video monitors and mice PS/2 or USB keyboard and mouse control supports flexible design requirements Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space Enterprise grade security (using AES 128 bit encryption and RSA 2048 bit public key authentication) Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Data center management Security monitoring Air traffic control Financial systems management

Suppliers

Company
Product
Description
Supplier Links
PS2 KVM User Station w/Audio and Deskew IEC PSU - X100AS-R - L-com, Inc.
North Andover, MA, United States
PS2 KVM User Station w/Audio and Deskew IEC PSU
X100AS-R
PS2 KVM User Station w/Audio and Deskew IEC PSU X100AS-R
The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform servers. A "plug-and-play," 1U appliance, the AdderView CATx is a completely self-contained system that installs in minutes combining high security, flexibility, integrated remote power control, faultless quality video and optional CD quality audio. The two members of the series are the AdderView CATx supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 4 x remote over CATx) and the AdderView CATx IP supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 2 x remote over CATx, 1 x global over IP). Order online today! Features Used to connect and control multiple PC's with several keyboards video monitors and mice PS/2 or USB keyboard and mouse control supports flexible design requirements Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space Enterprise grade security (using AES 128 bit encryption and RSA 2048 bit public key authentication) Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Data center management Security monitoring Air traffic control Financial systems management

The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform servers. A "plug-and-play," 1U appliance, the AdderView CATx is a completely self-contained system that installs in minutes combining high security, flexibility, integrated remote power control, faultless quality video and optional CD quality audio. The two members of the series are the AdderView CATx supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 4 x remote over CATx) and the AdderView CATx IP supporting 16 or 24 CATx computer connections, 4 simultaneous users (1 x local PS/2 or USB, 2 x remote over CATx, 1 x global over IP). Order online today!

Features

  • Used to connect and control multiple PC's with several keyboards video monitors and mice
  • PS/2 or USB keyboard and mouse control supports flexible design requirements
  • Unique RJ45 PC connection design eliminates cabling "rats nests" and saves space
  • Enterprise grade security (using AES 128 bit encryption and RSA 2048 bit public key authentication)
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer.

Application

  • Data center management
  • Security monitoring
  • Air traffic control
  • Financial systems management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category KVM Switches
Product Number X100AS-R
Product Name PS2 KVM User Station w/Audio and Deskew IEC PSU
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
4-Port USB KVM Switch Kit - TK-407K  (Version v1.3R) - TRENDnet Inc.
Specs
Number of Computers 4
Features AutoScan; Hot Key Switching
View Details