L-com, Inc. Ultra SCSI Cable, .8mm Male / HPDB68 Male, 3.0m CA2060MM-3M

Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-3 style HPDB68 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features Length options are 0.5, 1, 2 & 3 meters; color is gray 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Offset backshells on the VHDCI end allow for applications requiring two side by side ports Application Data transfer Hard disk drives Storage applications
Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-3 style HPDB68 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features Length options are 0.5, 1, 2 & 3 meters; color is gray 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Offset backshells on the VHDCI end allow for applications requiring two side by side ports Application Data transfer Hard disk drives Storage applications

Suppliers

Company
Product
Description
Supplier Links
Ultra SCSI Cable, .8mm Male / HPDB68 Male, 3.0m - CA2060MM-3M - L-com, Inc.
North Andover, MA, United States
Ultra SCSI Cable, .8mm Male / HPDB68 Male, 3.0m
CA2060MM-3M
Ultra SCSI Cable, .8mm Male / HPDB68 Male, 3.0m CA2060MM-3M
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-3 style HPDB68 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features Length options are 0.5, 1, 2 & 3 meters; color is gray 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Offset backshells on the VHDCI end allow for applications requiring two side by side ports Application Data transfer Hard disk drives Storage applications

VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-3 style HPDB68 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock.

Features

  • Length options are 0.5, 1, 2 & 3 meters; color is gray
  • 0.8mm connector pitch saves valuable space
  • Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position)
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Offset backshells on the VHDCI end allow for applications requiring two side by side ports

Application

  • Data transfer
  • Hard disk drives
  • Storage applications
Supplier's Site
Cascsi-5 .8Mmcn68M/hp68M 3M Rohs Compliant L-Com - 89M7583 - Newark, An Avnet Company
Chicago, IL, United States
Cascsi-5 .8Mmcn68M/hp68M 3M Rohs Compliant L-Com
89M7583
Cascsi-5 .8Mmcn68M/hp68M 3M Rohs Compliant L-Com 89M7583
CASCSI-5 .8MMCN68M/HP68M 3M ROHS COMPLIANT: YES

CASCSI-5 .8MMCN68M/HP68M 3M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA2060MM-3M 89M7583
Product Name Ultra SCSI Cable, .8mm Male / HPDB68 Male, 3.0m Cascsi-5 .8Mmcn68M/hp68M 3M Rohs Compliant L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

SCSI Cables - 1864049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type SAS Cable; SCSI
Cable Length 3.28 ft (10 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details