L-com, Inc. Ultra SCSI Cable, .8mm Male / HPDB68 Male, 0.5m CA2060MM-05M

Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-3 style HPDB68 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features Length options are 0.5, 1, 2 & 3 meters; color is gray Offset backshells on the VHDCI end allow for applications requiring two side by side ports 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Application Hard disk drives Data transfer Storage applications
Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-3 style HPDB68 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features Length options are 0.5, 1, 2 & 3 meters; color is gray Offset backshells on the VHDCI end allow for applications requiring two side by side ports 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Application Hard disk drives Data transfer Storage applications

Suppliers

Company
Product
Description
Supplier Links
Ultra SCSI Cable, .8mm Male / HPDB68 Male, 0.5m - CA2060MM-05M - L-com, Inc.
North Andover, MA, United States
Ultra SCSI Cable, .8mm Male / HPDB68 Male, 0.5m
CA2060MM-05M
Ultra SCSI Cable, .8mm Male / HPDB68 Male, 0.5m CA2060MM-05M
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-3 style HPDB68 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features Length options are 0.5, 1, 2 & 3 meters; color is gray Offset backshells on the VHDCI end allow for applications requiring two side by side ports 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Application Hard disk drives Data transfer Storage applications

VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-3 style HPDB68 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 34 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock.

Features

  • Length options are 0.5, 1, 2 & 3 meters; color is gray
  • Offset backshells on the VHDCI end allow for applications requiring two side by side ports
  • 0.8mm connector pitch saves valuable space
  • Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position)
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI

Application

  • Hard disk drives
  • Data transfer
  • Storage applications
Supplier's Site
Cascsi-5 .8Mmcn68M/hp68M 05M L-Com - 89M7580 - Newark, An Avnet Company
Chicago, IL, United States
Cascsi-5 .8Mmcn68M/hp68M 05M L-Com
89M7580
Cascsi-5 .8Mmcn68M/hp68M 05M L-Com 89M7580
CASCSI-5 .8MMCN68M/HP68M 05M

CASCSI-5 .8MMCN68M/HP68M 05M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA2060MM-05M 89M7580
Product Name Ultra SCSI Cable, .8mm Male / HPDB68 Male, 0.5m Cascsi-5 .8Mmcn68M/hp68M 05M L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
M12 sensor cable Schmersal KA-0905 - 101207729 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Male BNC Breakout to 0.08″ Stacking Pin Plugs - 1013 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details