L-com, Inc. Ultra SCSI Cable, .8mm Male / HPDB50 Male, 2.0m CA2051MM-2M

Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Length options are 0.5, 1, 2 & 3 meters; color is light gray Offset backshells on the VHDCI end allow for applications requiring two side by side ports Application Data transfer Storage applications Hard disk drives
Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Length options are 0.5, 1, 2 & 3 meters; color is light gray Offset backshells on the VHDCI end allow for applications requiring two side by side ports Application Data transfer Storage applications Hard disk drives

Suppliers

Company
Product
Description
Supplier Links
Ultra SCSI Cable, .8mm Male / HPDB50 Male, 2.0m - CA2051MM-2M - L-com, Inc.
North Andover, MA, United States
Ultra SCSI Cable, .8mm Male / HPDB50 Male, 2.0m
CA2051MM-2M
Ultra SCSI Cable, .8mm Male / HPDB50 Male, 2.0m CA2051MM-2M
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Length options are 0.5, 1, 2 & 3 meters; color is light gray Offset backshells on the VHDCI end allow for applications requiring two side by side ports Application Data transfer Storage applications Hard disk drives

VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock.

Features

  • 0.8mm connector pitch saves valuable space
  • Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position)
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Length options are 0.5, 1, 2 & 3 meters; color is light gray
  • Offset backshells on the VHDCI end allow for applications requiring two side by side ports

Application

  • Data transfer
  • Storage applications
  • Hard disk drives
Supplier's Site
Cascsi-5 .8Mmcn68M/hp50M 2M L-Com - 89M7578 - Newark, An Avnet Company
Chicago, IL, United States
Cascsi-5 .8Mmcn68M/hp50M 2M L-Com
89M7578
Cascsi-5 .8Mmcn68M/hp50M 2M L-Com 89M7578
CASCSI-5 .8MMCN68M/HP50M 2M

CASCSI-5 .8MMCN68M/HP50M 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA2051MM-2M 89M7578
Product Name Ultra SCSI Cable, .8mm Male / HPDB50 Male, 2.0m Cascsi-5 .8Mmcn68M/hp50M 2M L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Cable Assembly - 60051A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers