L-com, Inc. Ultra SCSI Cable, .8mm Male / HPDB50 Male, 1.0m CA2051MM-1M

Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Length options are 0.5, 1, 2 & 3 meters; color is light gray Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Offset backshells on the VHDCI end allow for applications requiring two side by side ports Application Data transfer Hard disk drives Storage applications
Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Length options are 0.5, 1, 2 & 3 meters; color is light gray Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Offset backshells on the VHDCI end allow for applications requiring two side by side ports Application Data transfer Hard disk drives Storage applications

Suppliers

Company
Product
Description
Supplier Links
Ultra SCSI Cable, .8mm Male / HPDB50 Male, 1.0m - CA2051MM-1M - L-com, Inc.
North Andover, MA, United States
Ultra SCSI Cable, .8mm Male / HPDB50 Male, 1.0m
CA2051MM-1M
Ultra SCSI Cable, .8mm Male / HPDB50 Male, 1.0m CA2051MM-1M
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Length options are 0.5, 1, 2 & 3 meters; color is light gray Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Offset backshells on the VHDCI end allow for applications requiring two side by side ports Application Data transfer Hard disk drives Storage applications

VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock.

Features

  • 0.8mm connector pitch saves valuable space
  • Length options are 0.5, 1, 2 & 3 meters; color is light gray
  • Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position)
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Offset backshells on the VHDCI end allow for applications requiring two side by side ports

Application

  • Data transfer
  • Hard disk drives
  • Storage applications
Supplier's Site
Cascsi-5 .8Mmcn68M/hp50M 1M L-Com - 89M7577 - Newark, An Avnet Company
Chicago, IL, United States
Cascsi-5 .8Mmcn68M/hp50M 1M L-Com
89M7577
Cascsi-5 .8Mmcn68M/hp50M 1M L-Com 89M7577
CASCSI-5 .8MMCN68M/HP50M 1M

CASCSI-5 .8MMCN68M/HP50M 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA2051MM-1M 89M7577
Product Name Ultra SCSI Cable, .8mm Male / HPDB50 Male, 1.0m Cascsi-5 .8Mmcn68M/hp50M 1M L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
View Details
“N” Series Male Test Cable, RG142B/U - 1136 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details