L-com, Inc. Ultra SCSI Cable, .8mm Male / HPDB50 Male, 0.5m CA2051MM-05M

Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Offset backshells on the VHDCI end allow for applications requiring two side by side ports Length options are 0.5, 1, 2 & 3 meters; color is light gray Application Storage applications Data transfer Hard disk drives
Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Offset backshells on the VHDCI end allow for applications requiring two side by side ports Length options are 0.5, 1, 2 & 3 meters; color is light gray Application Storage applications Data transfer Hard disk drives

Suppliers

Company
Product
Description
Supplier Links
Ultra SCSI Cable, .8mm Male / HPDB50 Male, 0.5m - CA2051MM-05M - L-com, Inc.
North Andover, MA, United States
Ultra SCSI Cable, .8mm Male / HPDB50 Male, 0.5m
CA2051MM-05M
Ultra SCSI Cable, .8mm Male / HPDB50 Male, 0.5m CA2051MM-05M
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features 0.8mm connector pitch saves valuable space Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position) Double shielded cable provides maximum protection against data corrupting EMI/RFI Offset backshells on the VHDCI end allow for applications requiring two side by side ports Length options are 0.5, 1, 2 & 3 meters; color is light gray Application Storage applications Data transfer Hard disk drives

VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock.

Features

  • 0.8mm connector pitch saves valuable space
  • Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position)
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Offset backshells on the VHDCI end allow for applications requiring two side by side ports
  • Length options are 0.5, 1, 2 & 3 meters; color is light gray

Application

  • Storage applications
  • Data transfer
  • Hard disk drives
Supplier's Site
Cascsi-5 .8Mmcn68M/hp50M 0.5M L-Com - 89M7576 - Newark, An Avnet Company
Chicago, IL, United States
Cascsi-5 .8Mmcn68M/hp50M 0.5M L-Com
89M7576
Cascsi-5 .8Mmcn68M/hp50M 0.5M L-Com 89M7576
CASCSI-5 .8MMCN68M/HP50M 0.5M

CASCSI-5 .8MMCN68M/HP50M 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA2051MM-05M 89M7576
Product Name Ultra SCSI Cable, .8mm Male / HPDB50 Male, 0.5m Cascsi-5 .8Mmcn68M/hp50M 0.5M L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details