L-com, Inc. Ultra SCSI Cable, .8mm Male / Male, 0.5m CA2000MM-05M

Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Features double shielded cable (copper braid plus aluminum mylar foil), 34 pair 28 AWG conductors and nickel plated alloy hoods for the highest quality. In addition, offset backshells are used for applications requiring two side-by-side ports. Will ship immediately if in stock. Features Length options are 0.5, 1, 2 & 3 meters; color is gray Offset backshells allow for applications requiring two side by side ports 0.8mm connector pitch saves valuable space Double shielded cable provides maximum protection against data corrupting EMI/RFI Meets or exceeds SCSI specifications Application Data transfer Hard disk drives Storage applications
Description
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Features double shielded cable (copper braid plus aluminum mylar foil), 34 pair 28 AWG conductors and nickel plated alloy hoods for the highest quality. In addition, offset backshells are used for applications requiring two side-by-side ports. Will ship immediately if in stock. Features Length options are 0.5, 1, 2 & 3 meters; color is gray Offset backshells allow for applications requiring two side by side ports 0.8mm connector pitch saves valuable space Double shielded cable provides maximum protection against data corrupting EMI/RFI Meets or exceeds SCSI specifications Application Data transfer Hard disk drives Storage applications

Suppliers

Company
Product
Description
Supplier Links
Ultra SCSI Cable, .8mm Male / Male, 0.5m - CA2000MM-05M - L-com, Inc.
North Andover, MA, United States
Ultra SCSI Cable, .8mm Male / Male, 0.5m
CA2000MM-05M
Ultra SCSI Cable, .8mm Male / Male, 0.5m CA2000MM-05M
VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Features double shielded cable (copper braid plus aluminum mylar foil), 34 pair 28 AWG conductors and nickel plated alloy hoods for the highest quality. In addition, offset backshells are used for applications requiring two side-by-side ports. Will ship immediately if in stock. Features Length options are 0.5, 1, 2 & 3 meters; color is gray Offset backshells allow for applications requiring two side by side ports 0.8mm connector pitch saves valuable space Double shielded cable provides maximum protection against data corrupting EMI/RFI Meets or exceeds SCSI specifications Application Data transfer Hard disk drives Storage applications

VHDCI (Very High Density Cable Interconnect) cables from L-com are manufactured to meet or exceed SCSI standards. Features double shielded cable (copper braid plus aluminum mylar foil), 34 pair 28 AWG conductors and nickel plated alloy hoods for the highest quality. In addition, offset backshells are used for applications requiring two side-by-side ports. Will ship immediately if in stock.

Features

  • Length options are 0.5, 1, 2 & 3 meters; color is gray
  • Offset backshells allow for applications requiring two side by side ports
  • 0.8mm connector pitch saves valuable space
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Meets or exceeds SCSI specifications

Application

  • Data transfer
  • Hard disk drives
  • Storage applications
Supplier's Site
Cblscsi-5 .8Mm Cn68 M/m 0.5M L-Com - 89M7572 - Newark, An Avnet Company
Chicago, IL, United States
Cblscsi-5 .8Mm Cn68 M/m 0.5M L-Com
89M7572
Cblscsi-5 .8Mm Cn68 M/m 0.5M L-Com 89M7572
CBLSCSI-5 .8MM CN68 M/M 0.5M

CBLSCSI-5 .8MM CN68 M/M 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA2000MM-05M 89M7572
Product Name Ultra SCSI Cable, .8mm Male / Male, 0.5m Cblscsi-5 .8Mm Cn68 M/m 0.5M L-Com
Product Type SCSI SCSI
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details