L-com, Inc. 4-Port DIN Mount CAT6 Passive Gigabit Midspan/Injector BTD-CAT6-P4

Description
The BTD-CAT6-P4 Quad-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance devices. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. The BTD-CAT6-P4 features shielded RJ45 jacks. This along with the BTD-CAT6-P4's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the cast aluminum injector housing providing superior grounding. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BTD-CAT6-P44848 With 48VDC @ 70 Watt Power Supply - BTD-CAT6-P44870 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT6-P4-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features Transformer isolation on all 4 pairs Up to 60 volts DC or AC power DIN 3 rail mountable IEEE 802.3af compatibility Application High definition IP surveillance cameras WAN millimeter radios Wired gigabit PoE switches Wireless LAN access points and bridges
Description
The BTD-CAT6-P4 Quad-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance devices. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. The BTD-CAT6-P4 features shielded RJ45 jacks. This along with the BTD-CAT6-P4's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the cast aluminum injector housing providing superior grounding. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BTD-CAT6-P44848 With 48VDC @ 70 Watt Power Supply - BTD-CAT6-P44870 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT6-P4-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features Transformer isolation on all 4 pairs Up to 60 volts DC or AC power DIN 3 rail mountable IEEE 802.3af compatibility Application High definition IP surveillance cameras WAN millimeter radios Wired gigabit PoE switches Wireless LAN access points and bridges

Suppliers

Company
Product
Description
Supplier Links
4-Port DIN Mount CAT6 Passive Gigabit Midspan/Injector - BTD-CAT6-P4 - L-com, Inc.
North Andover, MA, United States
4-Port DIN Mount CAT6 Passive Gigabit Midspan/Injector
BTD-CAT6-P4
4-Port DIN Mount CAT6 Passive Gigabit Midspan/Injector BTD-CAT6-P4
The BTD-CAT6-P4 Quad-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance devices. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. The BTD-CAT6-P4 features shielded RJ45 jacks. This along with the BTD-CAT6-P4's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the cast aluminum injector housing providing superior grounding. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BTD-CAT6-P44848 With 48VDC @ 70 Watt Power Supply - BTD-CAT6-P44870 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT6-P4-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features Transformer isolation on all 4 pairs Up to 60 volts DC or AC power DIN 3 rail mountable IEEE 802.3af compatibility Application High definition IP surveillance cameras WAN millimeter radios Wired gigabit PoE switches Wireless LAN access points and bridges

The BTD-CAT6-P4 Quad-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance devices. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location.
The BTD-CAT6-P4 features shielded RJ45 jacks. This along with the BTD-CAT6-P4's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the cast aluminum injector housing providing superior grounding.
This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit.
This unit is also available in the following kits:
With 48VDC @ 48 Watt Power Supply - BTD-CAT6-P44848
With 48VDC @ 70 Watt Power Supply - BTD-CAT6-P44870
With 56VDC @ 117.6 Watt Power Supply - BTD-CAT6-P4-56118
For additional information and complete specifications, see the data sheet in the Downloads tab.

Features

  • Transformer isolation on all 4 pairs
  • Up to 60 volts DC or AC power
  • DIN 3 rail mountable
  • IEEE 802.3af compatibility

Application

  • High definition IP surveillance cameras
  • WAN millimeter radios
  • Wired gigabit PoE switches
  • Wireless LAN access points and bridges
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number BTD-CAT6-P4
Product Name 4-Port DIN Mount CAT6 Passive Gigabit Midspan/Injector
Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

PoE++ Injectors - GPI-431 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
PoE Injectors - 2844501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 52 volts
View Details