L-com, Inc. Single-Port CAT5 Passive PoE Midspan/Injector BT-CAT5-P1

Description
The HyperLink BT-CAT5-P1 Single-Port CAT-5 Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with AP's and other equipment supporting the IEEE standard PoE pinout (Pins 4&5 Power + / Pins 7&8 Power -). Power-over-Ethernet eliminates the need for an AC outlet at each AP location. Only a single Ethernet cable is run to each AP instead of separate power and data cables. The injector is typically installed near the Ethernet hub.. This unit can be used as either an "Injector" or as a "Tap". When used as an injector the device sends DC power through the Ethernet cable to a remote PoE device. When used as a "Tap" this unit taps the injected DC power from the Ethernet cable for use by certain non-PoE devices. Integral Surge Protection The integral lightning and surge protection individually protects the 4 data lines as well as protection for the power lines. High speed devices clamp any voltage, positive or negative on the wires. The limits are +/- 15 volts on pins, 1, 2, 3, 6 and +/- 58 volts on pins, 4, 5, 7 and 8.. The BT-CAT5-P1 features shielded RJ45 jacks. This along with the BT-CAT5-P1's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation.. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT5-P1-4848 With 48VDC @ 70 Watt Power Supply - BT-CAT5-P1-4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5-P1-56118 Features Available individually or with 48VDC @ 48W or 70W power supply Industrial grade cast aluminum housing Lightning and surge protection on data and power lines Shielded RJ-45 jacks EMI noise suppression Application IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Bluetooth® Access Points Wireless LAN Access Points and Bridges Wireless LAN WiFi Amplifiers and Amplified Antennas
Datasheet
Description
The HyperLink BT-CAT5-P1 Single-Port CAT-5 Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with AP's and other equipment supporting the IEEE standard PoE pinout (Pins 4&5 Power + / Pins 7&8 Power -). Power-over-Ethernet eliminates the need for an AC outlet at each AP location. Only a single Ethernet cable is run to each AP instead of separate power and data cables. The injector is typically installed near the Ethernet hub.. This unit can be used as either an "Injector" or as a "Tap". When used as an injector the device sends DC power through the Ethernet cable to a remote PoE device. When used as a "Tap" this unit taps the injected DC power from the Ethernet cable for use by certain non-PoE devices. Integral Surge Protection The integral lightning and surge protection individually protects the 4 data lines as well as protection for the power lines. High speed devices clamp any voltage, positive or negative on the wires. The limits are +/- 15 volts on pins, 1, 2, 3, 6 and +/- 58 volts on pins, 4, 5, 7 and 8.. The BT-CAT5-P1 features shielded RJ45 jacks. This along with the BT-CAT5-P1's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation.. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT5-P1-4848 With 48VDC @ 70 Watt Power Supply - BT-CAT5-P1-4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5-P1-56118 Features Available individually or with 48VDC @ 48W or 70W power supply Industrial grade cast aluminum housing Lightning and surge protection on data and power lines Shielded RJ-45 jacks EMI noise suppression Application IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Bluetooth® Access Points Wireless LAN Access Points and Bridges Wireless LAN WiFi Amplifiers and Amplified Antennas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Port CAT5 Passive PoE Midspan/Injector - BT-CAT5-P1 - L-com, Inc.
North Andover, MA, United States
Single-Port CAT5 Passive PoE Midspan/Injector
BT-CAT5-P1
Single-Port CAT5 Passive PoE Midspan/Injector BT-CAT5-P1
The HyperLink BT-CAT5-P1 Single-Port CAT-5 Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with AP's and other equipment supporting the IEEE standard PoE pinout (Pins 4&5 Power + / Pins 7&8 Power -). Power-over-Ethernet eliminates the need for an AC outlet at each AP location. Only a single Ethernet cable is run to each AP instead of separate power and data cables. The injector is typically installed near the Ethernet hub.. This unit can be used as either an "Injector" or as a "Tap". When used as an injector the device sends DC power through the Ethernet cable to a remote PoE device. When used as a "Tap" this unit taps the injected DC power from the Ethernet cable for use by certain non-PoE devices. Integral Surge Protection The integral lightning and surge protection individually protects the 4 data lines as well as protection for the power lines. High speed devices clamp any voltage, positive or negative on the wires. The limits are +/- 15 volts on pins, 1, 2, 3, 6 and +/- 58 volts on pins, 4, 5, 7 and 8.. The BT-CAT5-P1 features shielded RJ45 jacks. This along with the BT-CAT5-P1's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation.. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT5-P1-4848 With 48VDC @ 70 Watt Power Supply - BT-CAT5-P1-4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5-P1-56118 Features Available individually or with 48VDC @ 48W or 70W power supply Industrial grade cast aluminum housing Lightning and surge protection on data and power lines Shielded RJ-45 jacks EMI noise suppression Application IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Bluetooth® Access Points Wireless LAN Access Points and Bridges Wireless LAN WiFi Amplifiers and Amplified Antennas

The HyperLink BT-CAT5-P1 Single-Port CAT-5 Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with AP's and other equipment supporting the IEEE standard PoE pinout (Pins 4&5 Power + / Pins 7&8 Power -).
Power-over-Ethernet eliminates the need for an AC outlet at each AP location. Only a single Ethernet cable is run to each AP instead of separate power and data cables. The injector is typically installed near the Ethernet hub..
This unit can be used as either an "Injector" or as a "Tap". When used as an injector the device sends DC power through the Ethernet cable to a remote PoE device. When used as a "Tap" this unit taps the injected DC power from the Ethernet cable for use by certain non-PoE devices.
Integral Surge Protection
The integral lightning and surge protection individually protects the 4 data lines as well as protection for the power lines. High speed devices clamp any voltage, positive or negative on the wires. The limits are +/- 15 volts on pins, 1, 2, 3, 6 and +/- 58 volts on pins, 4, 5, 7 and 8..
The BT-CAT5-P1 features shielded RJ45 jacks. This along with the BT-CAT5-P1's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation..
This unit is also available in the following kits:
With 48VDC @ 48 Watt Power Supply - BT-CAT5-P1-4848
With 48VDC @ 70 Watt Power Supply - BT-CAT5-P1-4870
With 56VDC @ 117.6 Watt Power Supply - BT-CAT5-P1-56118

Features

  • Available individually or with 48VDC @ 48W or 70W power supply
  • Industrial grade cast aluminum housing
  • Lightning and surge protection on data and power lines
  • Shielded RJ-45 jacks EMI noise suppression

Application

  • IP Surveillance Cameras
  • VoIP (Voice over Internet Protocol) Telephones
  • Bluetooth® Access Points
  • Wireless LAN Access Points and Bridges
  • Wireless LAN WiFi Amplifiers and Amplified Antennas
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number BT-CAT5-P1
Product Name Single-Port CAT5 Passive PoE Midspan/Injector
Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE Injectors - 2836108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Input Voltage 240 volts
View Details
Industrial PoE++ Injectors - IPI-432P-60-I - Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
View Details