L-com, Inc. 19-Inch 1U Patch Panel 8xMRJ21 by 48xRJ45 Ports 10/100/1000 ASY21000-006

Description
Bel Stewart's MRJ21 48 port straight patch panels are designed to be mounted onto a standard 19" EIA rack or equipment cabinet. Each of the eight innovative MRJ21 ports integrates reliable connections with up to 6 Gigabit Ethernet (1000Base-T) channels for 48 total RJ45 ports. All ports are labeled to create a plug and go interface that supports fast installation, ease of use and flexibility. The rear side of each panel contains the eight MRJ21 ports and the front contains the forty-eight RJ45 ports. The panels are fully shielded and the shields are connected to a common ground. These panels are manufactured by Bel-Stewart, an industry leader in telecommunication equipment. In addition they are fully UL listed. (MRJ21 is a trademark owned by Tyco Electronics Corporation and is used under license.) See L-com's full lines of MRJ21 and category rated patch cables for a complete solution to your application today. Features All ports are shielded and connected to a common ground Suitable for Gigabit Ethernet, POE and VoIP High density, small form factor connectivity with a modular, pluggable design MRJ21 and RJ45 ports labeled for easy identification MRJ21 patch panel supports applications which use four or fewer pairs including 10Base-T, 100Base-T and 1000Base-T
Description
Bel Stewart's MRJ21 48 port straight patch panels are designed to be mounted onto a standard 19" EIA rack or equipment cabinet. Each of the eight innovative MRJ21 ports integrates reliable connections with up to 6 Gigabit Ethernet (1000Base-T) channels for 48 total RJ45 ports. All ports are labeled to create a plug and go interface that supports fast installation, ease of use and flexibility. The rear side of each panel contains the eight MRJ21 ports and the front contains the forty-eight RJ45 ports. The panels are fully shielded and the shields are connected to a common ground. These panels are manufactured by Bel-Stewart, an industry leader in telecommunication equipment. In addition they are fully UL listed. (MRJ21 is a trademark owned by Tyco Electronics Corporation and is used under license.) See L-com's full lines of MRJ21 and category rated patch cables for a complete solution to your application today. Features All ports are shielded and connected to a common ground Suitable for Gigabit Ethernet, POE and VoIP High density, small form factor connectivity with a modular, pluggable design MRJ21 and RJ45 ports labeled for easy identification MRJ21 patch panel supports applications which use four or fewer pairs including 10Base-T, 100Base-T and 1000Base-T

Suppliers

Company
Product
Description
Supplier Links
19-Inch 1U Patch Panel 8xMRJ21 by 48xRJ45 Ports 10/100/1000 - ASY21000-006 - L-com, Inc.
North Andover, MA, United States
19-Inch 1U Patch Panel 8xMRJ21 by 48xRJ45 Ports 10/100/1000
ASY21000-006
19-Inch 1U Patch Panel 8xMRJ21 by 48xRJ45 Ports 10/100/1000 ASY21000-006
Bel Stewart's MRJ21 48 port straight patch panels are designed to be mounted onto a standard 19" EIA rack or equipment cabinet. Each of the eight innovative MRJ21 ports integrates reliable connections with up to 6 Gigabit Ethernet (1000Base-T) channels for 48 total RJ45 ports. All ports are labeled to create a plug and go interface that supports fast installation, ease of use and flexibility. The rear side of each panel contains the eight MRJ21 ports and the front contains the forty-eight RJ45 ports. The panels are fully shielded and the shields are connected to a common ground. These panels are manufactured by Bel-Stewart, an industry leader in telecommunication equipment. In addition they are fully UL listed. (MRJ21 is a trademark owned by Tyco Electronics Corporation and is used under license.) See L-com's full lines of MRJ21 and category rated patch cables for a complete solution to your application today. Features All ports are shielded and connected to a common ground Suitable for Gigabit Ethernet, POE and VoIP High density, small form factor connectivity with a modular, pluggable design MRJ21 and RJ45 ports labeled for easy identification MRJ21 patch panel supports applications which use four or fewer pairs including 10Base-T, 100Base-T and 1000Base-T

Bel Stewart's MRJ21 48 port straight patch panels are designed to be mounted onto a standard 19" EIA rack or equipment cabinet. Each of the eight innovative MRJ21 ports integrates reliable connections with up to 6 Gigabit Ethernet (1000Base-T) channels for 48 total RJ45 ports. All ports are labeled to create a plug and go interface that supports fast installation, ease of use and flexibility. The rear side of each panel contains the eight MRJ21 ports and the front contains the forty-eight RJ45 ports. The panels are fully shielded and the shields are connected to a common ground. These panels are manufactured by Bel-Stewart, an industry leader in telecommunication equipment. In addition they are fully UL listed. (MRJ21 is a trademark owned by Tyco Electronics Corporation and is used under license.) See L-com's full lines of MRJ21 and category rated patch cables for a complete solution to your application today.

Features

  • All ports are shielded and connected to a common ground
  • Suitable for Gigabit Ethernet, POE and VoIP
  • High density, small form factor connectivity with a modular, pluggable design
  • MRJ21 and RJ45 ports labeled for easy identification
  • MRJ21 patch panel supports applications which use four or fewer pairs including 10Base-T, 100Base-T and 1000Base-T
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number ASY21000-006
Product Name 19-Inch 1U Patch Panel 8xMRJ21 by 48xRJ45 Ports 10/100/1000
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
View Details
Fiber Patch Panel - PFPP-24SCA-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; APC
Ports 24
Height in U 2
View Details