The TB SERIES Bench Mounted Electric Tube Furnaces feature even heating around the perimeter of the tube, ceramic fiber insulation, and split tube construction for easy changing of the tubes. A variety of tubes may be used or supplied by L&L depending on the application. The sizes listed in the specification sheet are easily modified to suit various applications. The TB Series is normally limited to 2100°F (1150°C.) Elements are rated for 2200°F (1200°C.)
| L&L Special Furnace Co., Inc. | |
|---|---|
| Product Category | Furnaces (industrial) |
| Product Number | TB 112 |
| Product Name | TB Series |
| Configuration | Tube |
| Features | Multi-Zone |
| Atmosphere | Inert (optional feature) |
| Controller Type | Programmable |
| Programmable Control Type | Honeywell UDC 2300 digital PID 3 |