L&L Special Furnace Co., Inc. Datasheets for Furnaces (industrial)
Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run.
Furnaces (industrial): Learn more
| Product Name | Notes |
|---|---|
| The B86 Bench furnace is an excellent general purpose bench mounted box furnace. The door is a simple horizontal single pivoted door with a clamping latch. Elements are located on... | |
| The CB Series box furnaces are specifically designed for carburizing atmosphere flow control systems. They have a normal maximum temperature of 1850°F (1010°C.) | |
| The CBH 124 box furnace is specifically designed for neutral hardening. In the basic model with inert atmosphere some decarburization will be experienced because "inert" atmosphere is not totally neutral... | |
| The FB Series Electric Box Furnaces are a general purpose ceramic fiber lined electric box furnace. They achieve high precision by featuring highly accurate controls, mercury contactors for fast cycle... | |
| The FC Series are ceramic fiber lined car bottom furnaces. They feature tight pneumatic car seals, electric car drives and a wide range of custom options including electric and pneumatic... | |
| The FN Series Electric Box Furnaces feature extremely uniform temperature gradients over a wide temperature range, and atmosphere tight construction. Two uniformity ranges are offered: +/-10°F (+/-5°C) and +/-5°F (+/-3°C). | |
| The FS Series Shuttle Envelope Kilns are primarily designed for the firing of ceramic ware. Each furnace system includes two fixed stationary bases and a moving kiln that "shuttles" between... | |
| The GF SERIES Electric Furnaces feature 2800°F (1535°C) operation. Silicon carbide elements are controlled with a phase angle fired SCR. The door features a deep plug for minimal heat loss... | |
| The GHE SERIES Ultra High Temperature Bottom Loading Elevator Furnaces feature lightweight ultra high temperature ceramic fiber insulation system for fast heat up and low BTU input requirements. The load... | |
| The GHH SERIES Ultra High Temperature Front Loading Box Furnaces feature a unique lightweight ultra high temperature ceramic fiber insulation system for fast heat up and low BTU input requirements. | |
| The GL SERIES Electric Silicon Carbide Element Bench Mounted Furnaces feature true continuous 2500°F (1370°C) operation. This is ideally suited for applications where temperatures between 2000°F (1095°C) and 2500°F need... | |
| The GLF SERIES Electric Silicon Carbide Element Floor Standing Furnaces feature continuous 2500°F (1370°C) operation. This is ideally suited for applications where temperatures between 2000°F (1095°C) and 2500°F need to... | |
| The GS1714 is an excellent product for use in many applications. The control is a remarkably powerful multi-program control, the four sides of elements makes for a very even heating,... | |
| The HB Bench furnaces are good general purpose bench mounted box furnaces. The door is an easy to operate spring loaded vertical plug door. Elements are located on the sides. | |
| The IQV 1224 is a vertical loading integral quench furnace. The seal between the furnace chamber and the quench tank is made in the quenchant media. This provides the furnace... | |
| The JSC SERIES is an electric Bell/Shuttle Lift furnace with a bell type "top hat" alloy low dew point retort. The system normally includes one plug insulated base, one retort,... | |
| The PT Series are ceramic fiber lined pit furnaces. They can be designed for either air or controlled atmosphere applications. They are designed to be located in a pit in... | |
| The QD 29 Dual Chamber Heat Treating furnace features a 2275°F (1245°C) high heat chamber for hardening and a 1250°F (675°C) recirculating oven for tempering. The over/under configuration saves floor... | |
| The QD Series Dual Chamber Heat Treating furnaces feature a 2350°F (1285°C) high heat chamber for hardening and a 1250°F (675°C) recirculating oven for tempering. The over/under configuration saves floor... | |
| The QDG 29 Dual Chamber Heat Treating furnace features a 2500°F (1370°C) high heat chamber for hardening and a 1875°F (1025°C) recirculating oven for preheating and tempering. The over/under configuration... | |
| The QDH Series Dual Chamber Heat Treating furnaces feature a 2350°F (1285°C) high heat chamber for hardening and a 1875°F (1025°C) recirculating chamber for preheating and/or tempering. The over/under configuration... | |
| The QDS Series Dual Chamber Heat Treating furnaces feature a 2350°F (1285°C) high heat chamber for hardening and a 1250°F (675°C) recirculating oven for tempering. The over/under configuration saves floor... | |
| The QT Series quench tanks are used for the uniform quenching of hot steels. They may be used with water, light weight polymer, or oil. They are not designed for... | |
| The TB SERIES Bench Mounted Electric Tube Furnaces feature even heating around the perimeter of the tube, ceramic fiber insulation, and split tube construction for easy changing of the tubes. | |
| The TBU SERIES Bench Mounted Electric Three Zone Tube Furnaces utilize three separate heating zones to achieve +/-5°F (+/-2.7°C) or better within the center zone over a wide temperature range. | |
| The XLB furnaces achieve high precision by featuring highly accurate digital PID controls, mercury contactors for fast cycle times, two zone control (top and bottom), and very even spacing of... | |
| The XLC SERIES Atmosphere Retort Furnaces represent an advanced design which emphasizes process quality and control as well as operator safety. The control system, alloy retort and flow system are... | |
| The XLE Series are highly uniform and controllable electric box furnaces widely adaptable to many applications. In the heat treating field these include hardening, neutral hardening, solution heat treating, stress... | |
| The XLG furnaces are multi-purpose gas fired box furnaces. They are highly uniform in temperature and feature accurate digital controls and multiple medium or high velocity Eclipse "Thermjet" proportionally controlled... | |
| The XLM furnaces are multi-purpose gas fired box furnaces. They are uniform in temperature and feature accurate digital controls and a single proportionally controlled burner with a 50:1 turn down... |