The FC Series are ceramic fiber lined car bottom furnaces. They feature tight pneumatic car seals, electric car drives and a wide range of custom options including electric and pneumatic vertical doors, fans, zoning, program controls and custom hearths. The car bottom makes these furnaces extremely easy to load. They achieve high precision by featuring highly accurate controls, mercury contactors or SCR power controls, fans, multi-zoning, and very even spacing of elements for uniformity. Gas versions feature high velocity multi-zoned burners. Gas versions can reach 2400°F (1300°C). Electric versions reach 2200°F (1200°C) with iron-aluminum-chrome
| L&L Special Furnace Co., Inc. | |
|---|---|
| Product Category | Furnaces (industrial) |
| Product Number | FC 5512 |
| Product Name | FC Series |
| Configuration | Car Bottom Furnace |
| Controller Type | Programmable |
| Programmable Control Type | PID Control |
| Heat Source | Combustion; Natural Gas |
| Application | Heat Treatment; Industrial |