AVX Corporation Varistors, MOVs VC14MT0600KBA

Description
100V 400A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric)
Request a Quote Datasheet
Description
100V 400A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 478-2531-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-2531-1-ND
Varistors, MOVs 478-2531-1-ND
100V 400A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric)

100V 400A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-2531-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-2531-6-ND
Varistors, MOVs 478-2531-6-ND
100V 400A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric)

100V 400A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-2531-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-2531-2-ND
Varistors, MOVs 478-2531-2-ND
100V 400A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric)

100V 400A Varistor 1 Circuit Surface Mount, MLCV 1812 (4532 Metric)

Buy Now Datasheet
VARISTOR 100V 400A 1812 - 66-VC14MT0600KBA - Utmel Electronic Limited
Hong Kong, China
VARISTOR 100V 400A 1812
66-VC14MT0600KBA
VARISTOR 100V 400A 1812 66-VC14MT0600KBA
VARISTOR 100V 400A 1812

VARISTOR 100V 400A 1812

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 478-2531-1-ND 66-VC14MT0600KBA
Product Name Varistors, MOVs VARISTOR 100V 400A 1812
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 478-2516-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistors, MOVs - 495-1430-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers