EPCOS AG Varistors, MOVs B72520G0140K062

Description
22V 200A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Request a Quote Datasheet
Description
22V 200A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-B72520G0140K062TR-ND - DigiKey
Thief River Falls, MN, United States
22V 200A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

22V 200A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet
Varistor, Aec-Q200, Mlv, 38V, 1206 Rohs Compliant Epcos - 71AH2560 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 38V, 1206 Rohs Compliant Epcos
71AH2560
Varistor, Aec-Q200, Mlv, 38V, 1206 Rohs Compliant Epcos 71AH2560
VARISTOR, AEC-Q200, MLV, 38V, 1206 ROHS COMPLIANT: YES

VARISTOR, AEC-Q200, MLV, 38V, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number 495-B72520G0140K062TR-ND 71AH2560
Product Name Varistors, MOVs Varistor, Aec-Q200, Mlv, 38V, 1206 Rohs Compliant Epcos
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
AMCV-0805 - AMCV-0805-5R5-C180N-T - Abracon, LLC
Specs
Operating DC Voltage 5.5 volts
Operating AC Voltage 4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
2 suppliers
Varistors, MOVs - 478-11137-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers