AVX Corporation Varistors, MOVs VCAS060305A150DP

Description
8.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 478-8677-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-8677-6-ND
Varistors, MOVs 478-8677-6-ND
8.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

8.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-8677-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-8677-1-ND
Varistors, MOVs 478-8677-1-ND
8.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

8.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-8677-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-8677-2-ND
Varistors, MOVs 478-8677-2-ND
8.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

8.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
VARISTOR 8.5V 30A 0603 - 66-VCAS060305A150DP - Utmel Electronic Limited
Hong Kong, China
VARISTOR 8.5V 30A 0603
66-VCAS060305A150DP
VARISTOR 8.5V 30A 0603 66-VCAS060305A150DP
VARISTOR 8.5V 30A 0603

VARISTOR 8.5V 30A 0603

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 478-8677-6-ND 66-VCAS060305A150DP
Product Name Varistors, MOVs VARISTOR 8.5V 30A 0603
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Metrosil Wire Ended Varistors - 100-P/W Series - M&I Materials Limited
Specs
Lead Style Radial
Diameter 26 mm (1.02 inch)
Mounting Option Through Hole
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating DC Voltage 95 volts
View Details