Kurt Manufacturing Hydraulic Vises

Description
Kurt offers a complete line of hydraulic actuated options for single and double station vises as well as 8 station cluster towers. Kurt hydraulic vises are the ideal solution for machining centers that work on long production runs. Hydraulic vises integrated into machining centers can substantially increase productivity and reduce errors
Description
Kurt offers a complete line of hydraulic actuated options for single and double station vises as well as 8 station cluster towers. Kurt hydraulic vises are the ideal solution for machining centers that work on long production runs. Hydraulic vises integrated into machining centers can substantially increase productivity and reduce errors

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Vises -  - Kurt Manufacturing
Minneapolis, MN, USA
Hydraulic Vises
Hydraulic Vises
Kurt offers a complete line of hydraulic actuated options for single and double station vises as well as 8 station cluster towers. Kurt hydraulic vises are the ideal solution for machining centers that work on long production runs. Hydraulic vises integrated into machining centers can substantially increase productivity and reduce errors

Kurt offers a complete line of hydraulic actuated options for single and double station vises as well as 8 station cluster towers. Kurt hydraulic vises are the ideal solution for machining centers that work on long production runs. Hydraulic vises integrated into machining centers can substantially increase productivity and reduce errors

Supplier's Site

Technical Specifications

  Kurt Manufacturing
Product Category Vises
Product Name Hydraulic Vises
Vise Type Toolmakers Vise
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Specialty Jaws Soft Material Jaws
Weight 68.36 lbs (31 kg)
View Details
Ok-vise Clamp, Single Wedge - BK2, DK2, FK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.8268 to 1.65 inch (21 to 42 mm)
Weight 0.1213 to 1.03 lbs (0.0550 to 0.4650 kg)
View Details
Vices - 3103039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Jaw Opening 2.76 inch (70 mm)
Jaw Width 1.97 inch (50 mm)
View Details
8'' ReLock® 8-Station Vise - RWS8008 - Te-Co, Inc.
Specs
Vise Actuation Manual
Jaw Opening 8 inch (203 mm)
View Details