RS Components, Ltd. Vices 7719290

Description
Forged Parallel Bench Vice 140mm
Request a Quote
Description
Forged Parallel Bench Vice 140mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 7719290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
7719290
Vices 7719290
Forged Parallel Bench Vice 140mm

Forged Parallel Bench Vice 140mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 7719290
Product Name Vices
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 7719271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 5.91 inch (150 mm)
View Details
Vices - 104997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 2.83 inch (72 mm)
View Details
Vices - 2325719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 3.94 inch (100 mm)
Jaw Width 4.09 inch (104 mm)
Throat Depth 1.89 inch (48 mm)
View Details
Vices - 8296195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 8.07 inch (205 mm)
View Details