Kurt Manufacturing Datasheets for Vises

Vises are used for work holding and during inspection, assembly, forming, welding, and machining operations. They usually consist of a screw, level, or cam-type mechanism that closes and holds two or more jaws around a workpiece
Vises: Learn more

Product Name Notes
5 axis vises are useful for applications involving 5 axis machining and are highly effective for working with complex shapes and difficult angles. It helps increase accuracy and reduce setup...
Kurt offers a complete line of hydraulic actuated options for single and double station vises as well as 8 station cluster towers. Kurt hydraulic vises are the ideal solution for...
Kurt's AngLock®, VersatileLock®, and HD690 high precision vises provide superior stability and reliable, accurate positioning for workpieces in challenging CNC machining and milling operations. Featuring innovative workholding technology and patented...
Pneumatic systems used in industry are commonly powered by compressed air. A centrally located electrically powered compressor powers cylinders, air motors, and other pneumatic devices. A pneumatic system controlled through...
The manually and hydraulically actuated HD and HDL Vises are high-density, doublelock, clusterlock, heavy-duty systems with multiple clamping stations and machinable jaws. The HD and HDL CarvLock Vises are compact...
The SeraLock towers and pallets are designed with interlocking "V" surfaces for precision alignment of WedgeLock and MoveLock clamping modules. Components may be mixed and matched, offering creation of "custom"...