Philips Emergency Lighting Extended Runtime Ballast B54

Description
While 90 minutes is the standard code-required time for emergency lighting operation, there are cases in which more than a 90-minute runtime is required or desired. For example, a hospital, school or assisted living facility might benefit from a longer emergency lighting runtime. Philips Emergency Lighting offers emergency ballasts with two- and four-hour runtimes to accommodate special applications. Extended runtime emergency ballasts are compatible with electronic, standard, energy-saving and dimming AC ballasts. These models are UL Listed for factory or field installation. 4 hour emergency illumination; 1-lamp operation Initial Light Output: 225 - 450 Illumination Time: 4 hours Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 280 mA AC Input Power Rating: 4 W
Description
While 90 minutes is the standard code-required time for emergency lighting operation, there are cases in which more than a 90-minute runtime is required or desired. For example, a hospital, school or assisted living facility might benefit from a longer emergency lighting runtime. Philips Emergency Lighting offers emergency ballasts with two- and four-hour runtimes to accommodate special applications. Extended runtime emergency ballasts are compatible with electronic, standard, energy-saving and dimming AC ballasts. These models are UL Listed for factory or field installation. 4 hour emergency illumination; 1-lamp operation Initial Light Output: 225 - 450 Illumination Time: 4 hours Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 280 mA AC Input Power Rating: 4 W

Suppliers

Company
Product
Description
Supplier Links
Extended Runtime Ballast - B54 - Philips Emergency Lighting
Collierville, TN, USA
Extended Runtime Ballast
B54
Extended Runtime Ballast B54
While 90 minutes is the standard code-required time for emergency lighting operation, there are cases in which more than a 90-minute runtime is required or desired. For example, a hospital, school or assisted living facility might benefit from a longer emergency lighting runtime. Philips Emergency Lighting offers emergency ballasts with two- and four-hour runtimes to accommodate special applications. Extended runtime emergency ballasts are compatible with electronic, standard, energy-saving and dimming AC ballasts. These models are UL Listed for factory or field installation. 4 hour emergency illumination; 1-lamp operation Initial Light Output: 225 - 450 Illumination Time: 4 hours Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 280 mA AC Input Power Rating: 4 W

While 90 minutes is the standard code-required time for emergency lighting operation, there are cases in which more than a 90-minute runtime is required or desired. For example, a hospital, school or assisted living facility might benefit from a longer emergency lighting runtime. Philips Emergency Lighting offers emergency ballasts with two- and four-hour runtimes to accommodate special applications.

Extended runtime emergency ballasts are compatible with electronic, standard, energy-saving and dimming AC ballasts. These models are UL Listed for factory or field installation.

4 hour emergency illumination; 1-lamp operation

Initial Light Output:225 - 450
Illumination Time:4 hours
Dual Input Voltage:120/277 VAC, 60 Hz
AC Input Current:280 mA
AC Input Power Rating:4 W
Supplier's Site

Technical Specifications

  Philips Emergency Lighting
Product Category Ballasts
Product Number B54
Product Name Extended Runtime Ballast
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballasts for Fluorescent Lamps - F96T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 58 watts
View Details
Open Core and Coil HID Ballast - BHPSH400QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details